EN
  • EN
  • DE
  • IT

ADG801BRTZ-REEL7

Part No ADG801BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 6-Pin SOT-23 Analog Switch Single SPST Automotive  Reel package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 300 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 45ns, 15ns
-3db Bandwidth 12MHz
Charge Injection 50pC
Channel Capacitance (CS(off), CD(off)) 180pF, 180pF
Current - Leakage (IS(off)) (Maximum) 250pA
Operating Temperature Range -40°C ~ 125°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1140477-ADG801BRTZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG801
Introduction Date March 27, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG801BRTZ-REEL7 CAD Model

Description

Product Overview: ADG801BRTZ-REEL7

The ADG801BRTZ-REEL7 is a high-performance, CMOS single-pole, single-throw (SPST) switch manufactured by Analog Devices Inc. This precision analog switch is an optimal solution for a wide array of applications, including communication systems, data acquisition, and audio/video signal routing. Its small package size and low power consumption make it an excellent choice for portable and battery-powered devices.

Key Features

  • Low On-Resistance: The ADG801 offers a typical on-resistance of only 0.4 ohms, which remains flat over the full signal range. This characteristic ensures minimal signal distortion and provides excellent linearity.
  • Wide Supply Range: It operates from a single 1.8V to 5.5V power supply, making it versatile for various circuit designs and compatible with most logic levels.
  • Fast Switching Times: With a t<sub>ON of 0.25 μs and t<sub>OFF of 0.2 μs, the switch provides swift and efficient signal routing, ensuring minimal delay in signal processing applications.
  • Low Power Consumption: The ADG801 has an ultra-low power consumption, with a typical supply current of less than 0.01 μA, which is crucial for power-sensitive applications.
  • Single Supply Operation: Its single supply operation simplifies circuit design and reduces the complexity of power management within the system.
  • 3mm x 3mm LFCSP Package: The compact, lead-frame chip scale package (LFCSP) allows for a high-density mounting and saves valuable board space.

Applications

  • Test Equipment
  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Battery-Powered Systems

Reliability and Quality

The ADG801BRTZ-REEL7 is provided in a 7-inch reel packaging, facilitating efficient assembly during the manufacturing process. Analog Devices Inc. is known for its high standards in product quality and reliability, ensuring that the ADG801 switch meets stringent performance criteria across a range of environmental conditions.

For designers and engineers looking for a reliable, high-speed analog switch that doesn't compromise on performance, the ADG801BRTZ-REEL7 from Analog Devices Inc. offers a compelling combination of features that can enhance the efficiency and functionality of their electronic designs.

You May Also Be Interested in

Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1233 $53.6029
30+ $3.3832 $101.4960
46+ $3.2775 $150.7650
64+ $3.1718 $202.9952
82+ $3.0661 $251.4202
110+ $2.7489 $302.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess