EN
  • EN
  • DE

ADIS16133BMLZ

Part No ADIS16133BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description GYRO SENSOR 1200DEG/S 5V 335HZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr Analog Devices Inc.
Series iSensor®
Package Box
Product Status Obsolete
Type Digital
Axis Z (Yaw)
Range °/s ±1200
Sensitivity (LSB/(°/s)) 20
Bandwidth 335Hz
Output Type SPI
Voltage - Supply 4.85V ~ 5.15V
Current - Supply 88 mA
Features Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case Module
Base Product Number ADIS16133
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 7A994
HTSUS 8543.70.9860
Win Source Part Number 910421-ADIS16133BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16133BMLZ CAD Model

Description

ADIS16133BMLZ Precision Gyroscope by Analog Devices Inc.

The ADIS16133BMLZ is a state-of-the-art precision angular rate sensor (gyroscope) from the renowned manufacturer Analog Devices Inc. Designed to cater to the needs of high-performance industrial applications, this sensor is part of the iSensor® product family, which is well-known for its integration of sensor with signal processing, calibration, data buffering, and a serial peripheral interface (SPI).

Encased in a robust 24-lead module that measures 15mm x 24mm x 15mm, the ADIS16133BMLZ features a ±75°/sec angular rate sensing range, making it suitable for applications requiring high-accuracy rotational measurements. This compact sensor is engineered to deliver precise and reliable performance, with a factory calibration that ensures its sensitivity, bias, and axial alignment are accurate and stable over temperature.

One of the key benefits of the ADIS16133BMLZ is its dynamic compensation for linear acceleration, which is achieved through an advanced, embedded sensor fusion algorithm. This feature significantly reduces the sensor's sensitivity to linear shock and vibration, thus enhancing its precision in various operating conditions.

The device is equipped with a digital temperature sensor and a precision voltage reference, which further contribute to its high stability and performance. With an operating temperature range from -40°C to +105°C, the ADIS16133BMLZ is designed to withstand harsh environments and is ideal for a variety of industrial applications, including platform stabilization, navigation, robotics, and medical instrumentation.

For ease of use, the ADIS16133BMLZ offers a user-friendly SPI compatible serial interface, which facilitates straightforward integration into system designs. Additionally, the sensor's self-test capability ensures system-level reliability by allowing users to verify sensor functionality within their application.

Overall, the ADIS16133BMLZ by Analog Devices Inc. represents a blend of advanced technology, precision, and ruggedness, making it a top choice for engineers and designers seeking a reliable gyroscope for their high-performance industrial systems.

You May Also Be Interested in

STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $146.6166
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $191.8797
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Need more? Email Us
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $184.1656
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $141.3336
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess