EN
  • EN
  • DE

ADL5321ARKZ-R7

Part No ADL5321ARKZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 2.3 GHz to 4.0 GHz RF Driver Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 2.3GHz ~ 4GHz
P1dB 25.7dBm (371.5mW)
Gain 13.2dB ~ 14.6dB
Noise Figure 4dB
RF Type Cellular, CDMA, GSM, ISM, PCS, W-CDMA AND WLL
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 90mA ~ 100mA
Test Frequency 2.6GHz
Package TO-243AA
Manufacturer Package SOT-89-3
Win Source Part Number 1140527-ADL5321ARKZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5321
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADL5321ARKZ-R7 CAD Model

Description

Analog Devices Inc. ADL5321ARKZ-R7: RF Amplifier

The ADL5321ARKZ-R7 from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier that is designed for a wide range of applications, including wireless infrastructure, satellite communications, and defense systems. This device is part of the company's extensive portfolio of RF amplifiers that are known for their reliability, efficiency, and precision.

Key Features and Benefits

  • Frequency Range: The ADL5321ARKZ-R7 operates over a broad frequency range, making it a versatile component for various RF applications. This amplifier can efficiently handle frequencies from 400 MHz to 4000 MHz, which covers many communication bands including UHF, L-Band, and S-Band.
  • High Linearity: With its excellent linearity performance, this amplifier ensures minimal distortion in signal amplification, which is crucial for maintaining signal integrity in communication systems.
  • Output Power: The device is capable of delivering a high output power level, which is essential for applications that require a strong signal transmission over long distances or through obstacles.
  • Low Noise Figure: The low noise figure of the ADL5321ARKZ-R7 minimizes the addition of unwanted noise during amplification, thus preserving the quality of the original signal.
  • Power Efficiency: Analog Devices Inc. has designed this amplifier with power efficiency in mind, reducing the overall power consumption of the system and enabling more cost-effective and environmentally friendly solutions.
  • Package: The ADL5321ARKZ-R7 comes in a compact, RoHS-compliant, 8-lead LFCSP package, which allows for easy integration into a wide range of electronic systems.

Applications

The versatility of the ADL5321ARKZ-R7 makes it suitable for a variety of RF applications, including:

  • Wireless infrastructure (base stations, repeaters)
  • Satellite communications (transceivers, downlink/uplink systems)
  • Defense and military systems (radar, secure communications)
  • Test and measurement equipment
  • General-purpose RF amplification

With its combination of wide frequency range, high linearity, and power efficiency, the ADL5321ARKZ-R7 from Analog Devices Inc. is an ideal choice for engineers and designers looking to enhance the performance and reliability of their RF systems.

You May Also Be Interested in

Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0735 $56.2940
9+ $11.5475 $103.9275
14+ $11.1867 $156.6138
19+ $10.8258 $205.6902
24+ $10.4650 $251.1600
32+ $9.3824 $300.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess