EN
  • EN
  • DE

ADL5336ACPZ-R7

Part No ADL5336ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Cascadable IF VGAs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 0Hz ~ 1GHz
P1dB 7dBm
Gain 19.5dB
Noise Figure 8dB
RF Type General
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 80mA
Test Frequency 350MHz
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 1140530-ADL5336ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5336
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADL5336ACPZ-R7 CAD Model

Description

Product Overview: ADL5336ACPZ-R7

The ADL5336ACPZ-R7 is a high-performance, variable gain amplifier (VGA) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed to offer excellent linearity and a wide dynamic range, making it an ideal choice for a variety of applications including wireless infrastructure, broadband, and instrumentation.

Key Features

  • Frequency Range: The ADL5336 operates over a broad frequency range, ensuring versatility across different applications.
  • Variable Gain Control: With a linear-in-dB gain control scale, the device provides precise gain adjustment, which is essential for signal amplitude optimization.
  • High Linearity: The VGA maintains high linearity over its entire gain control range, which is critical for maintaining signal integrity.
  • Integrated Active Bias: The on-chip active bias circuitry simplifies the design process by reducing the need for external components.
  • Single-Ended Input and Output: This feature provides ease of integration into various signal chains without the need for external baluns.

Package and Quality

ADL5336ACPZ-R7 is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The package is RoHS compliant and has been designed to meet the rigorous standards of the semiconductor industry, ensuring reliability and performance.

Applications

  • Wireless Infrastructure (e.g., GSM, WCDMA, LTE)
  • Broadband Communication Systems
  • IF and RF Applications
  • Automatic Gain Control (AGC) Circuits
  • Instrumentation and Control Systems

Conclusion

With its robust feature set and flexible operation, the ADL5336ACPZ-R7 from Analog Devices Inc. is a highly capable component that enhances the performance and reliability of a wide range of electronic systems. Whether for commercial or industrial use, this VGA stands out as a superior solution for demanding signal processing applications.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1072 $54.3216
7+ $14.8572 $104.0004
11+ $14.3929 $158.3219
15+ $13.9286 $208.9290
19+ $13.4643 $255.8217
25+ $12.0714 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess