EN
  • EN
  • DE

ADL5353ACPZ-R7

Part No ADL5353ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 2.2-2.7GHZ 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
RF Type Cellular
Frequency 2.2GHz ~ 2.7GHz
Number of Mixers 1
Gain 8.7dB
Noise Figure 9.8dB
Operating Supply Current 125mA
Operating Supply Voltage 3.3 V ~ 5 V
Package 20-WQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (5x5)
Win Source Part Number 767891-ADL5353ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5353
Introduction Date January 26, 2010
ECCN 5A991.b
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADL5353ACPZ-R7 CAD Model

Description

The ADL5353ACPZ-R7 from Analog Devices Inc. is a high-performance RF mixer designed to meet the demanding requirements of modern wireless infrastructure. This device is part of a family of mixers that provide excellent linearity, noise performance, and frequency range, making it a versatile solution for a variety of RF applications.

Key Features

  • Frequency Range: The ADL5353ACPZ-R7 operates over a wide frequency range, making it suitable for diverse applications from base station receivers to complex satellite communications.
  • High Linearity: This mixer exhibits outstanding linearity, which is critical for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise Figure: With its low noise figure, the ADL5353ACPZ-R7 ensures a high-quality signal, which is essential for achieving a clear and strong connection in RF systems.
  • Integrated LO Buffer: The device includes an integrated local oscillator (LO) buffer, which simplifies the design and reduces the number of external components required.
  • Single-ended RF and LO Ports: The mixer's single-ended RF and LO ports facilitate ease of integration into system designs without the need for external baluns.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5353ACPZ-R7 is ideal for space-constrained applications.

Applications

The ADL5353ACPZ-R7 is designed for use in a variety of applications, including:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Point-to-Point and Point-to-Multipoint Radios
  • Public Safety Radios
  • RFID Readers
  • Test and Measurement Equipment

Product Specifications

Parameter Value
Part Number ADL5353ACPZ-R7
Manufacturer Analog Devices Inc.
Package LFCSP
Frequency Range 2300 MHz to 4000 MHz
Conversion Gain 7.5 dB
LO Frequency Range 1800 MHz to 2700 MHz
Noise Figure 9.3 dB

With its robust feature set and flexibility, the ADL5353ACPZ-R7 from Analog Devices Inc. is a top choice for designers looking to create high-performance RF systems.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7469 $58.7345
11+ $9.6385 $106.0235
17+ $9.3373 $158.7341
23+ $9.0361 $207.8303
29+ $8.7349 $253.3121
39+ $7.8313 $305.4207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess