EN
  • EN
  • DE

ADL5354ACPZ-R7

Part No ADL5354ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 2.2-2.7GHZ 36LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type Cellular
Frequency 2.2GHz to 2.7GHz
Number of Mixers 2
Gain 14dB
Noise Figure 9.9dB
Operating Supply Current 350mA
Supply Voltage - Operating 3.3 V to 5 V
Case / Package 36-LFCSP-VQ (6x6)
Win Source Part Number 142092-ADL5354ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5354ACPZ-R7 CAD Model

Description

Product Overview: ADL5354ACPZ-R7

The ADL5354ACPZ-R7 is a high-performance, active mixer component designed and manufactured by Analog Devices Inc. This device is part of the company's extensive range of radio frequency (RF) and microwave integrated circuits, which are known for their reliability, precision, and cutting-edge technology. The ADL5354ACPZ-R7 is specifically engineered to cater to the demanding requirements of modern RF and IF signal processing applications.

Key Features

  • Frequency Range: The ADL5354ACPZ-R7 operates over a wide frequency range, making it suitable for various applications, including cellular base stations, wireless infrastructure, and broadband communications systems.
  • High Linearity: This mixer delivers excellent linearity performance, which is critical in maintaining signal integrity and reducing distortion in complex signal environments.
  • Low Noise Figure: The device boasts a low noise figure, minimizing the addition of unwanted noise to the signal chain and improving overall system sensitivity.
  • Integrated LO Amplifier: The inclusion of an integrated local oscillator (LO) amplifier simplifies the design and reduces the number of external components required, leading to a more compact and cost-effective solution.
  • Single-Ended RF and LO Inputs: The mixer supports single-ended RF and LO inputs, which eases the implementation and interfacing with other circuitry.
  • Surface-Mount Package: Housed in a compact, surface-mount package (ACPZ), the ADL5354ACPZ-R7 is designed for space-constrained applications and is compatible with standard PCB manufacturing processes.

Applications

The versatility of the ADL5354ACPZ-R7 allows it to be utilized in a variety of RF applications, including but not limited to:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Point-to-point and point-to-multipoint radios
  • RFID and satellite communications
  • Test equipment and instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the ADL5354ACPZ-R7 is no exception. Each component is rigorously tested to ensure it meets the high standards expected by industry professionals. The product is available in a RoHS-compliant version, denoted by the "-R7" suffix, indicating adherence to environmental standards for hazardous substances.

The ADL5354ACPZ-R7 is a testament to Analog Devices Inc.'s dedication to providing advanced solutions for the ever-evolving field of electronic signal processing. Its robust performance and flexibility make it an ideal choice for designers looking to enhance their RF and IF systems.

You May Also Be Interested in

Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9512 $75.8048
8+ $15.5498 $124.3984
12+ $15.0647 $180.7764
16+ $14.5784 $233.2544
21+ $14.0922 $295.9362
28+ $12.6345 $353.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess