EN
  • EN
  • DE

ADL5372ACPZ-R7

Part No ADL5372ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC QUADRA MOD 1.5/2.5GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 1.5GHz to 2.5GHz
RF Frequency 1.5GHz to 2.5GHz
P1dB 14.2dBm
Noise Floor -158dBm/Hz
Output Power 7.1dBm
Operating Supply Current 165mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 1.9GHz
Dimension 24-VFQFN Exposed Pad, CSP
Win Source Part Number 008918-ADL5372ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5372ACPZ-R7 CAD Model

Description

ADL5372ACPZ-R7: High-Performance Quadrature Modulator

The ADL5372ACPZ-R7 is a cutting-edge quadrature modulator from Analog Devices Inc., designed to cater to the demanding requirements of modern communication systems. This device is part of the ADL5372 series, known for its superior performance, reliability, and integration capabilities. With its broad frequency range and high linearity, the ADL5372ACPZ-R7 is an ideal choice for applications such as wireless infrastructure, broadband wireless access, and satellite communication systems.

Key Features:

  • Frequency Range: The modulator supports an extensive RF output frequency range from 400 MHz to 6 GHz, making it highly versatile for various applications.
  • Output Power: It boasts an exceptional output third-order intercept point (OIP3) of 26 dBm at 900 MHz, ensuring high-quality signal transmission.
  • Carrier Leakage: The device exhibits excellent carrier leakage performance, typically -38 dBm at 900 MHz, which minimizes signal distortion and improves overall system performance.
  • Sideband Suppression: With sideband suppression of -60 dBc at 900 MHz, the ADL5372ACPZ-R7 ensures that unwanted sideband signals are significantly reduced.
  • Integration: The modulator integrates a local oscillator (LO) buffer amplifier, which simplifies the design and reduces the number of external components required.
  • Package: Encased in a compact 4 mm × 4 mm, 24-lead LFCSP (lead-frame chip-scale package), the ADL5372ACPZ-R7 is designed for space-constrained applications.

Applications:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Broadband wireless access (WiMAX, WiFi)
  • Point-to-point and point-to-multipoint radio
  • Satellite communications
  • Instrumentation and aerospace/defense systems

The ADL5372ACPZ-R7 from Analog Devices Inc. is a testament to the company's commitment to providing high-performance components that drive innovation in communication technology. This quadrature modulator is engineered to deliver superior signal integrity and ease of use, making it a go-to solution for designers looking to optimize their RF and microwave communication systems.

You May Also Be Interested in

Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0500 $60.7500
35+ $3.3232 $116.3120
54+ $3.2194 $173.8476
75+ $3.1155 $233.6625
96+ $3.0115 $289.1040
129+ $2.7001 $348.3129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess