EN
  • EN
  • DE

ADL5373ACPZ-R7

Part No ADL5373ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC MOD QUAD 2.3-3 GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Function Modulator
LO Frequency 2.3GHz ~ 3GHz
RF Frequency 2.3GHz ~ 3GHz
P1dB 13.8dBm
Noise Floor -156dBm/Hz
Output Power 7.7dBm
Operating Supply Current 175mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Test Frequency 2.7GHz
Package 24-VFQFN Exposed Pad, CSP
Win Source Part Number 767892-ADL5373ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5373
Introduction Date December 11, 2006
ECCN 5A991.b
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADL5373ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADL5373ACPZ-R7: High-Performance Quadrature Modulator

The ADL5373ACPZ-R7 is a state-of-the-art quadrature modulator from Analog Devices Inc., designed for modern RF and IF modulation needs. This device is part of the ADL5373 series, which is known for its high linearity and broad frequency range, making it a perfect fit for communication systems such as wireless infrastructure, broadband, and satellite applications.

Encased in a compact 24-lead LFCSP (lead-frame chip scale package), the ADL5373ACPZ-R7 is engineered to operate over a wide frequency range of 400 MHz to 6 GHz, providing excellent sideband suppression and carrier leakage performance. This versatility allows it to be used in a variety of frequency bands without compromising on signal quality or integrity.

The modulator integrates a high linearity I/Q mixer, LO buffer, and RF amplifier, which simplifies design and reduces the number of external components required. This integration not only saves board space but also enhances the overall performance and reliability of the system it's integrated into. The ADL5373ACPZ-R7 boasts an impressive output third-order intercept (OIP3) of 26 dBm and a noise floor of -160 dBm/Hz, which are critical parameters for high-dynamic-range transmitters.

With a single-ended, voltage-controlled input, the device is designed for ease of use and flexibility. It supports a differential or single-ended Local Oscillator (LO) input, which can be driven directly by a synthesizer, thereby eliminating the need for an external LO amplifier. The ADL5373ACPZ-R7 also features a power-down mode, which significantly reduces power consumption when the device is not in use, making it suitable for battery-powered or energy-efficient applications.

Analog Devices Inc. provides comprehensive technical support and documentation for the ADL5373ACPZ-R7, including detailed datasheets, application notes, and design resources. This ensures that designers can rapidly integrate the modulator into their systems with confidence, knowing that they have access to the necessary tools and support to optimize their designs.

In summary, the ADL5373ACPZ-R7 from Analog Devices Inc. is a high-performance quadrature modulator that delivers exceptional linearity, low noise, and a wide operating frequency range, making it an ideal choice for sophisticated RF and IF modulation applications.

You May Also Be Interested in

Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4025 $54.0250
23+ $4.4328 $101.9544
35+ $4.2943 $150.3005
49+ $4.1557 $203.6293
63+ $4.0172 $253.0836
84+ $3.6017 $302.5428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess