EN
  • EN
  • DE

ADL5374ACPZ-R7

Part No ADL5374ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC MOD QUAD 3000-4000MHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Purpose Modulator
LO Frequency 2.8GHz to 4GHz
RF Frequency 2.8GHz to 4GHz
P1dB 12dBm
Noise Floor -159.7dBm/Hz
Output Power 5dBm
Operating Supply Current 175mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 3.8GHz
Dimension 24-VFQFN Exposed Pad, CSP
Win Source Part Number 129553-ADL5374ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5374ACPZ-R7 CAD Model

Description

ADL5374ACPZ-R7 Quadrature Modulator by Analog Devices Inc.

The ADL5374ACPZ-R7 is a high-performance quadrature modulator from Analog Devices Inc., designed for telecommunication and broadband wireless applications. This advanced component is part of the renowned ADL5374 series, which is well-regarded for its precision and reliability in RF and IF modulation tasks.

Key Features

  • Frequency Range: The modulator supports a wide frequency range from 400 MHz to 6 GHz, making it suitable for a variety of communication bands including GSM, LTE, UMTS, WiMAX, and many others.
  • Integration: The ADL5374ACPZ-R7 integrates a high linearity, low noise amplifier, and a balanced mixer, which provides a high-quality signal for transmission.
  • Output Power: It offers excellent output power control, ensuring consistent performance across various conditions and applications.
  • Carrier Leakage: The device boasts exceptional carrier leakage performance, minimizing the potential for signal interference and ensuring a clean transmission.
  • Sideband Suppression: Superior sideband suppression capabilities further enhance the signal integrity, reducing the likelihood of adjacent channel interference.
  • Package: The component comes in a compact 24-lead LFCSP (lead-frame chip-scale package) that is RoHS compliant, providing ease of integration into a wide range of systems.

Applications

The ADL5374ACPZ-R7 is ideally suited for advanced wireless communication systems that require high-fidelity signal modulation. Its robust design and versatile features make it an excellent choice for:

  • Base station infrastructure
  • Wireless broadband systems
  • Point-to-point communication links
  • Software-defined radios (SDR)
  • Satellite communications

As a product of Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits, the ADL5374ACPZ-R7 is backed by a legacy of engineering excellence. This component is designed to meet the rigorous demands of modern communication networks, offering designers a reliable and efficient solution for their quadrature modulation needs.

Note: For detailed specifications, application circuits, and installation guidelines, refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.1327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3218 $58.2526
17+ $6.8284 $116.0828
27+ $6.6147 $178.5969
37+ $6.4010 $236.8370
47+ $6.1885 $290.8595
63+ $5.5486 $349.5618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess