EN
  • EN
  • DE

ADL5561ACPZ-WP

Part No ADL5561ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description 2.9 GHZ ULTRALOW DISTORTION RF/I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series ADL5561
Package Bulk
Product Status Active
Type ADC Driver
Applications Driver
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 910453-ADL5561ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian ADL5561ACPZ-WP CAD Model

Description

Introducing the ADL5561ACPZ-WP by Analog Devices Inc.

The ADL5561ACPZ-WP is a high-performance, low-noise RF amplifier designed to meet the stringent requirements of modern communication systems. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this amplifier is part of their extensive portfolio of RF solutions. The device is housed in a compact, surface-mount package, making it ideal for space-constrained applications.

Key Features

  • Frequency Range: The ADL5561ACPZ-WP operates over a broad frequency range, making it versatile for various RF applications.
  • Low Noise Figure: With its low noise figure, the amplifier is perfect for signal chains where noise performance is critical, ensuring high-quality signal amplification.
  • High Linearity: The product offers excellent linearity, which is essential for maintaining signal fidelity in complex communication systems.
  • Single-ended Input and Output: This feature simplifies the design process by allowing for easy integration into existing systems without the need for external baluns.
  • Robust Performance: The ADL5561ACPZ-WP is designed to withstand harsh environmental conditions, as indicated by the WP (Waterproof) suffix in its part number, ensuring reliable performance in outdoor and rugged applications.
  • Power Efficiency: Analog Devices Inc. has optimized the amplifier for low power consumption, which is critical for battery-operated devices.

Applications

The ADL5561ACPZ-WP is suitable for a wide range of applications, including but not limited to:

  • Wireless infrastructure
  • RF/IF gain blocks
  • Military and aerospace systems
  • Test equipment and instrumentation
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the ADL5561ACPZ-WP is no exception. It is manufactured to the highest standards, ensuring that it meets the reliability demands of the most critical systems. The device is RoHS compliant, adhering to environmental regulations and promoting sustainability.

Whether you're designing a new system or upgrading an existing one, the ADL5561ACPZ-WP from Analog Devices Inc. offers a blend of performance, efficiency, and reliability that can help you achieve your design goals.

You May Also Be Interested in

Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7857 $57.5714
4+ $26.9286 $107.7144
6+ $26.0000 $156.0000
9+ $24.1429 $217.2861
11+ $23.2143 $255.3573
14+ $22.2858 $312.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess