EN
  • EN
  • DE

ADL5602ARKZ-R7

Part No ADL5602ARKZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP HBT INGAP 4GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 50MHz to 4GHz
P1dB 19.3dBm (85.1mW)
Gain 19.5dB
Noise Figure 3.3dB
RF Type Cellular, CATV
Supply Voltage - Operating 5V
Operating Supply Current 89mA
Test Frequency 2GHz
Case / Package SOT-89-3
Win Source Part Number 008930-ADL5602ARKZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5602ARKZ-R7 CAD Model

Description

Product Overview: ADL5602ARKZ-R7 by Analog Devices Inc.

The ADL5602ARKZ-R7 from Analog Devices Inc. is a high-performance, RF/IF gain block amplifier that operates over a broad frequency range with a single device. This versatile component is designed to offer consistent gain and linearity for various applications in telecommunications, satellite communications, and test equipment. The product is available in a compact, 6-lead SOT-89 package, making it suitable for space-constrained applications.

Key Features:

  • Frequency Range: The ADL5602ARKZ-R7 operates from 50 MHz to 4000 MHz, providing a wide range of frequency coverage for diverse RF applications.
  • Gain: It offers a high gain of 15.5 dB, ensuring signal amplification across its operating frequency without the need for external matching components.
  • Output Power: The device provides an output third-order intercept point (OIP3) of 35 dBm, enabling it to deliver strong signal power while maintaining signal integrity.
  • Low Noise Figure: With a low noise figure of 4.3 dB, the amplifier maintains signal clarity and reduces unwanted signal distortion.
  • Single Supply Voltage: The ADL5602ARKZ-R7 operates on a single 5V supply, simplifying the power supply design and reducing system complexity.
  • Robustness: The device is rated for a wide temperature range, ensuring reliable performance in various environmental conditions.

Applications:

  • Cellular infrastructure: Base stations, repeaters, and wireless backhaul
  • Satellite communications: Downlink and uplink chains
  • Test and measurement equipment: Signal generators and analyzers
  • General-purpose RF and IF amplification

The ADL5602ARKZ-R7 from Analog Devices Inc. is an ideal solution for designers looking for a reliable and efficient amplifier that can handle a wide range of RF signals. Its ease of integration, coupled with its robust performance, makes it a valuable addition to any RF signal chain.

Whether integrating into existing designs or creating new systems, the ADL5602ARKZ-R7 offers the quality and performance expected from a leading manufacturer like Analog Devices Inc. Its combination of features ensures that it can meet the demanding requirements of modern RF and microwave applications.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2898 $52.6368
38+ $2.6993 $102.5734
58+ $2.6150 $151.6700
80+ $2.5306 $202.4480
103+ $2.4463 $251.9689
137+ $2.1932 $300.4684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess