EN
  • EN
  • DE

ADL5801ACPZ-R7

Part No ADL5801ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 5V 6GHz 24-Pin LFCSP EP T/R / IC MXR 10MHZ-6GHZ UP/DWN 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type Cellular
Frequency 10MHz to 6GHz
Number of Mixers 1
Gain 1.8dB
Noise Figure 9.75dB
Secondary Attributes Up/Down Converter
Operating Supply Current 130mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 24-LFCSP-VQ (4x4)
Win Source Part Number 008931-ADL5801ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADL5801
Introduction Date February 17, 2009
ECCN 5A991.b
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADL5801ACPZ-R7 CAD Model

Description

Product Overview: ADL5801ACPZ-R7 from Analog Devices Inc.

The ADL5801ACPZ-R7 is a high-performance active mixer from Analog Devices Inc., designed to address the demanding requirements of wireless infrastructure and a wide range of communication applications. This versatile device is capable of operating over a broad frequency range, making it well-suited for a variety of markets including cellular base stations, radio link downconverters, and broadband wireless access systems.

Key Features

  • Frequency Range: The ADL5801 mixer supports a wide RF/LO frequency range from 10 MHz to 6 GHz, providing exceptional flexibility for use in multiple frequency bands.
  • High Linearity: Offering excellent linearity, the device can handle high input power levels while maintaining a low distortion profile, which is critical for maintaining signal integrity in communication systems.
  • Integrated LO Amplifier: The inclusion of an integrated LO (local oscillator) amplifier simplifies the design and reduces the number of external components required, leading to a more compact system design.
  • Single-Ended RF and LO Inputs: These inputs simplify the interface to the mixer and reduce the complexity of the external circuitry.
  • High Isolation: The mixer provides high isolation between the RF and LO ports, minimizing leakage and crosstalk, which is vital for the performance of the overall system.
  • Surface Mount Package: Housed in a compact 24-lead LFCSP (lead frame chip scale package), the ADL5801ACPZ-R7 is designed for easy integration into space-constrained applications.

Applications

The ADL5801ACPZ-R7 is ideal for a range of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Point-to-point and point-to-multipoint radio systems
  • Radar and satellite communications
  • Test and measurement equipment

With its robust performance and flexible operating range, the ADL5801ACPZ-R7 from Analog Devices Inc. stands out as a superior choice for designers looking to enhance their RF and IF signal processing chains. The device's ability to deliver high-quality signal conversion with minimal external components makes it a highly efficient solution for modern communication systems.

You May Also Be Interested in

Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8042 $63.2168
8+ $12.9675 $103.7400
12+ $12.5623 $150.7476
17+ $12.1571 $206.6707
22+ $11.7518 $258.5396
29+ $10.5361 $305.5469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess