EN
  • EN
  • DE

ADL6316ACCZ-R7

Part No ADL6316ACCZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description 0.5GHZ TO 1GHZ QUAD HYBRID, TXVG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001145-ADL6316ACCZ-R7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Linear -Amplifiers- Special Purpose Amplifiers
Package Tape & Reel (TR)
Type Transmit Variable Gain Amplifier (VGA)
Mounting Type Surface Mount
Package / Case 38-TFLGA Exposed Pad
Supplier Device Package 38-LGA (10.5x5.5)
Ultra Librarian 3D Model Ultra Librarian ADL6316ACCZ-R7 CAD Model

Description

Introducing the ADL6316ACCZ-R7 from Analog Devices Inc.

The ADL6316ACCZ-R7 is a highly integrated solution from Analog Devices Inc., designed to cater to the demanding needs of modern RF and IF signal processing applications. This versatile device is a testament to Analog Devices' commitment to providing cutting-edge technology that enhances performance and reliability in various electronic systems.

Key Features

  • Frequency Range: The ADL6316ACCZ-R7 operates over a broad frequency range, making it suitable for a wide array of applications.
  • Integration: This component integrates multiple functions into a single chip, reducing the need for additional external components and simplifying the design process for engineers.
  • Performance: With its precision engineering, the ADL6316ACCZ-R7 delivers exceptional performance, ensuring clear and accurate signal processing.
  • Power Efficiency: Power consumption is a critical consideration in modern electronic design, and this device is optimized for low power operation without compromising on performance.

Applications

The ADL6316ACCZ-R7 is ideal for use in a range of applications, including:

  • Wireless infrastructure
  • Communication systems
  • Radar and satellite systems
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADL6316ACCZ-R7 is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and consistent performance.

Product Specifications

The ADL6316ACCZ-R7 comes in a compact package, making it easy to integrate into various designs without requiring significant board space. Its specifications are tailored to provide optimal functionality in signal processing tasks.

Conclusion

Whether you're designing for advanced communication systems or high-precision electronic instrumentation, the ADL6316ACCZ-R7 from Analog Devices Inc. offers a robust, high-performance solution that you can rely on. Its combination of integration, efficiency, and versatility makes it an excellent choice for your next project.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess