EN
  • EN
  • DE

ADM101EARMZ-REEL7

Part No ADM101EARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-232 10-Pin MSOP T/R / IC TXRX RS-232 SINGLE 5V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 200mV
Data Rate 460Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 008933-ADM101EARMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM101E
Introduction Date March 25, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM101EARMZ-REEL7 CAD Model

Description

The ADM101EARMZ-REEL7 is a high-performance, low-power, RS-232 and V.28/V.24 communication device that meets the requirements of the EIA-232E and ITU-T V.28 specifications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is designed for modern communication applications.

Key Features

  • Interface Type: RS-232
  • Data Rate: Up to 460 kbps
  • Operating Voltage Range: 3.0V to 5.5V
  • Number of Drivers/Receivers: 1/1
  • Low Power Shutdown: Yes
  • Package: MSOP-10
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C to +85°C
  • RoHS Compliant: Yes

Product Details

The ADM101EARMZ-REEL7 is presented in a compact MSOP-10 package and is part of a reel, making it suitable for automated assembly processes. It operates over a broad voltage range from 3.0V to 5.5V, which allows for flexibility in design and compatibility with a wide range of microcontrollers and processors.

With its enhanced electrostatic discharge (ESD) protection, this device ensures reliability and durability in harsh environments, making it an excellent choice for industrial and commercial applications. The integrated low power shutdown mode significantly reduces power consumption when not in active use, thereby extending battery life in portable solutions.

The ADM101EARMZ-REEL7 also supports a data rate of up to 460 kbps, providing efficient data transfer for high-speed communication links. Its operating temperature range of -40°C to +85°C guarantees stable performance across various environmental conditions.

Applications

  • Portable Instruments
  • GPS Modules
  • Data Cables
  • Battery-Powered Devices
  • Notebook, Subnotebook, and Palmtop Computers

This product is a reliable solution for designers seeking to implement RS-232 communication interfaces with minimal power consumption and robust protection features.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8580 $51.4440
43+ $2.3450 $100.8350
67+ $2.2718 $152.2106
91+ $2.1985 $200.0635
118+ $2.1252 $250.7736
158+ $1.9054 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess