EN
  • EN
  • DE

ADM1060ARUZ-REEL7

Part No ADM1060ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVSR/SEQUENCR 7CH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 7
Output Programmable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 1014491-ADM1060ARUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1060ARUZ-REEL7 CAD Model

Description

Analog Devices ADM1060ARUZ-REEL7 Supervisory Circuit

The ADM1060ARUZ-REEL7 is a sophisticated supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the ADM1060 Super Sequencer® family and is an essential solution for power supply sequencing in complex electronic systems. It is particularly suitable for managing multiple voltages in a system to ensure that each power domain is activated and deactivated in the correct sequence, thereby protecting sensitive components and ensuring stable operation.

This supervisory circuit is available in a compact TSSOP-16 package and is supplied on a 7-inch reel, indicated by the suffix '-REEL7'. The packaging is optimized for efficient handling and assembly in high-volume production environments, making it a convenient choice for manufacturers.

The ADM1060ARUZ-REEL7 offers a range of features that make it highly versatile and functional in various applications, including servers, telecommunications equipment, and industrial systems. Key features include programmable voltage monitoring and sequencing, EEPROM for configuration storage, and an I2C-compatible interface for communication with a host processor or other ICs. The device also supports margining and measurement of supply voltages, which can be critical for fine-tuning performance and ensuring reliability.

With the ability to monitor up to ten under-voltage and over-voltage channels, the ADM1060ARUZ-REEL7 ensures that all system voltages remain within specified limits. If an out-of-specification condition is detected, the device can initiate a predefined power-down sequence to prevent damage to the system. Additionally, the circuit includes a watchdog timer to detect and respond to system faults or software lock-ups.

For designers and engineers looking to implement a robust power management solution, the ADM1060ARUZ-REEL7 offers the reliability and flexibility required for today's complex electronic systems. Its precision, combined with the ease of programmability and integration, makes it a top choice for managing power sequences and monitoring critical voltages to safeguard the integrity of high-performance computing and communication equipment.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4329 $62.8658
4+ $25.7911 $103.1644
7+ $24.9851 $174.8957
9+ $24.1792 $217.6128
11+ $23.3732 $257.1052
15+ $20.9553 $314.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess