EN
  • EN
  • DE

ADM1192-1ARMZ-R7

Part No ADM1192-1ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC PWR MONITOR DGTL ALERT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Monitoring, Digital Current
Operating Supply Current 1.7mA
Supply Voltage - Operating 3.15 V to 26 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 125691-ADM1192-1ARMZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1192-1ARMZ-R7 CAD Model

Description

The ADM1192-1ARMZ-R7 is a sophisticated, integrated hot-swap controller and digital power monitor from Analog Devices Inc., designed to ensure safe and precise management of board-level power supply and distribution systems. This high-performance component is a critical solution for protecting sensitive electronic equipment from excessive current, voltage, and power conditions that could otherwise cause damage or system failure.

Key Features

  • Integrated Hot-Swap Controller: Enables safe insertion and removal of boards from live backplanes, minimizing the risk of damaging the electrical components due to inrush currents.
  • Current Monitoring: The device offers precise current monitoring capabilities, which help in real-time detection of overcurrent conditions, thus protecting the circuitry.
  • Voltage Monitoring: Alongside current monitoring, the ADM1192-1ARMZ-R7 also monitors the supply voltage to ensure the system operates within safe voltage levels.
  • Power Monitoring: This feature allows the device to measure the power being used by the board, enabling energy-efficient system designs and power management strategies.
  • Digital I²C Interface: The component communicates with the host controller via the industry-standard I²C interface, allowing for easy integration and data retrieval.
  • Compact Package: Housed in a compact MSOP-10 package, the ADM1192-1ARMZ-R7 is suitable for space-constrained applications.

Applications

The ADM1192-1ARMZ-R7 is ideal for a wide range of applications, including:

  • Server and Telecom Power Supplies
  • Networking Equipment
  • Industrial Systems
  • Data Storage Systems
  • Blade Servers

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADM1192-1ARMZ-R7
Package / Case MSOP-10
Operating Temperature -40°C to +85°C
Interface Type I²C

With its robust feature set and reliable performance, the ADM1192-1ARMZ-R7 from Analog Devices Inc. is an essential component for managing power in complex electronic systems, ensuring both safety and efficiency.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1979 $52.7916
10+ $10.8290 $108.2900
15+ $10.4906 $157.3590
20+ $10.1522 $203.0440
26+ $9.8138 $255.1588
35+ $8.7986 $307.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess