EN
  • EN
  • DE

ADM2481BRWZ

Part No ADM2481BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Bidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 500kbps
Rise and Fall Time 600ns, 600ns (Max)
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 077570-ADM2481BRWZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM2481BRWZ CAD Model

Description

ADM2481BRWZ: Isolated RS-485 Transceiver

The ADM2481BRWZ is a robust, high-speed, fully isolated RS-485 transceiver designed by Analog Devices Inc., a leader in high-performance semiconductors. This transceiver is engineered to provide reliable data communication on multipoint bus transmission lines, making it ideal for industrial and commercial applications where isolation and robust operation are critical.

Key Features

  • Integrated Isolation: The device features an integrated iCoupler technology, providing 2500 V RMS isolation for the RS-485 transceiver bus pins, enhancing system reliability and protecting against high voltage spikes.
  • High Data Rate: Capable of supporting data rates up to 500 kbps, the ADM2481BRWZ can handle high-speed data transmission with ease, making it suitable for a variety of networked devices.
  • Thermal Shutdown Protection: To ensure the device's longevity and reliability, it comes equipped with a thermal shutdown feature that prevents damage from overheating.
  • ESD Protection: With ±15 kV ESD protection on the transceiver interface, the device offers additional resilience against electrostatic discharge events.
  • Failsafe Receiver: The transceiver guarantees a logic high receiver output when the input is open circuit, shorted, or idle, ensuring signal integrity and fail-safe operation.
  • Wide Operating Temperature Range: Suitable for extreme environments, the ADM2481BRWZ operates over a temperature range of -40°C to +85°C.

Applications

  • Industrial Control Systems
  • Building Automation
  • Factory Automation and Process Control
  • Instrumentation
  • Networked Communication Systems

The ADM2481BRWZ comes in a compact 16-lead wide-body SOIC package, which allows for a smaller footprint on the PCB while maintaining adequate spacing for the isolation requirements. Its integrated, isolated power supply simplifies design and reduces board space requirements, making it an excellent choice for designers looking to enhance their systems with isolated communication capability without compromising on performance or space.

With its combination of high-speed data transfer, robust isolation, and protection features, the ADM2481BRWZ from Analog Devices Inc. is an exceptional choice for any design requiring reliable isolated RS-485 communication.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2864 $51.0048
17+ $5.9786 $101.6362
26+ $5.7918 $150.5868
36+ $5.6049 $201.7764
47+ $5.4181 $254.6507
62+ $4.8576 $301.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess