EN
  • EN
  • DE

ADM3075EWYRZ

Part No ADM3075EWYRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3 V, +15,-15 kV ESD-Protected | IC TXRX RS485/422 3.3V HD 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 500kbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADM3075
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140733-ADM3075EWYRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADM3075EWYRZ CAD Model

Description

Analog Devices Inc. ADM3075EWYRZ Overview

The ADM3075EWYRZ is a robust, high-speed transceiver module from Analog Devices Inc., designed to facilitate bidirectional data communications on balanced transmission lines. It is a part of the ADM3075E series and is engineered to operate over a single 3.3V power supply. This transceiver is compliant with the RS-485 and RS-422 standards, which are widely recognized for their reliability in industrial communication networks.

With its integrated advanced features, the ADM3075EWYRZ is capable of achieving data rates up to 3.3 Mbps, making it suitable for high-speed communication in complex industrial environments. The transceiver's half-duplex I/O communication protocol ensures efficient data exchange, while its extended common-mode range enhances data integrity in electrically noisy environments by allowing for reliable operation over longer cable runs.

Key Features

  • ESD Protection: The ADM3075EWYRZ is equipped with high ESD protection levels, withstanding ±15 kV on the transceiver's bus pins, which ensures robust performance against electrostatic discharges.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that prevents damage from overheating by disabling the driver outputs when the junction temperature exceeds the thermal shutdown temperature threshold.
  • Fail-Safe Receiver: The fail-safe receiver ensures a known state on the receiver output when the inputs are open, shorted, or idle, which enhances fault tolerance.
  • Hot-Swap Capability: This transceiver can be connected to or disconnected from a live data bus without causing glitches or disruptions, thanks to its hot-swap feature.
  • Power Efficiency: The low power consumption of the device makes it an energy-efficient choice for modern industrial applications.

Applications

The ADM3075EWYRZ is an ideal choice for a range of applications that require high-speed data transmission and robust performance. Its typical applications include:

  • Industrial control systems
  • Building automation
  • Factory automation and process control
  • Networked security systems
  • Data acquisition systems

With its combination of speed, reliability, and protection features, the ADM3075EWYRZ from Analog Devices Inc. is a versatile transceiver that addresses the demanding requirements of advanced industrial communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2542 $51.8466
55+ $1.8496 $101.7280
84+ $1.7918 $150.5112
116+ $1.7340 $201.1440
150+ $1.6762 $251.4300
200+ $1.5028 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,420 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess