EN
  • EN
  • DE

ADM3088AN

Part No ADM3088AN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High-Speed (10Mbps), Fail-Safe, RS-485/RS-422 Transceivers with Slew-Rate-Limiting and 5kV ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140748-ADM3088AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3088AN CAD Model

Description

The ADM3088AN is a robust, high-speed transceiver from Analog Devices Inc., designed to facilitate bidirectional communication on RS-485 and RS-422 networks. Engineered for balanced transmission lines, this transceiver integrates a differential driver and receiver, making it an ideal choice for multi-point applications in noisy industrial environments where reliable data transmission is a must.

Key Features

  • High Data Rates: Supports data rates up to 115.2 kbps, ensuring efficient communication for a variety of networked systems.
  • Extended Temperature Range: Operates reliably over an industrial temperature range from -40°C to +85°C, suitable for harsh environmental conditions.
  • Half-Duplex Operation: Facilitates bidirectional communication on a single pair of wires, optimizing the use of cabling infrastructure.
  • High ESD Protection: Features ±15 kV ESD protection on the transceiver's bus pins, safeguarding the device against electrostatic discharges.
  • Thermal Shutdown Protection: Equipped with a thermal shutdown feature that prevents the device from overheating and ensures long-term reliability.

Applications

The ADM3088AN is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Building automation
  • Factory automation
  • Networked security systems
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADM3088AN is no exception. Manufactured to the highest standards, this transceiver ensures consistent performance and reliability for critical communication systems. The device is also RoHS compliant, reflecting Analog Devices' dedication to environmental responsibility.

Technical Specifications

Parameter Value
Data Rate (Max) 115.2 kbps
Operating Temperature -40°C to +85°C
ESD Protection ±15 kV
Supply Voltage 3.0 V to 5.5 V

For more detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer service department.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4590 $59.0160
58+ $2.0178 $117.0324
89+ $1.9543 $173.9327
123+ $1.8919 $232.7037
158+ $1.8284 $288.8872
212+ $1.6401 $347.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess