EN
  • EN
  • DE

ADM483ARZ-REEL

Part No ADM483ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043551-ADM483ARZ-REEL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM483ARZ-REEL CAD Model

Description

The ADM483ARZ-REEL is a high-performance, low-power transceiver for RS-485 and RS-422 communication from Analog Devices Inc. This device is designed to meet the stringent requirements of the industrial field bus communication standards while maintaining a small footprint and low power consumption.

Key Features

  • Interface Type: RS-485, RS-422
  • Data Rate: Up to 250 kbps
  • Operating Supply Voltage: 5V
  • Supply Current: 500 µA
  • Operating Temperature Range: -40°C to +85°C
  • ESD Protection: ±15kV on the bus pins
  • Receiver Input Hysteresis: 70 mV
  • Package / Case: SOIC-8
  • Mounting Type: Surface Mount

Product Overview

The ADM483ARZ-REEL transceiver allows for bidirectional data communication on multipoint bus transmission lines and is designed for balanced transmission lines. It operates with a single 5V power supply and features a low-power shutdown mode that reduces the supply current to less than 1 µA, making it highly suitable for energy-sensitive applications.

With an extended temperature range, the ADM483ARZ-REEL is reliable in various environmental conditions, making it ideal for industrial applications. The device also includes protection features such as thermal shutdown and short-circuit protection, ensuring robust performance and longevity.

The transceiver's half-duplex communication capability is facilitated by separate Transmit (Tx) and Receive (Rx) lines, which allows for the design of efficient bus topologies in multi-node systems. The integrated driver and receiver feature true fail-safe operation, guaranteeing a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line without any data transmission.

The ADM483ARZ-REEL comes in a compact SOIC-8 package and is part of a tape and reel packaging option, which is optimal for automated assembly processes. This product is a perfect choice for designers seeking a reliable RS-485/RS-422 transceiver for industrial control systems, building automation, networked security systems, and other data communication tasks that require robust performance in harsh environments.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess