EN
  • EN
  • DE

ADM6318

Part No ADM6318
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140856-ADM6318
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6318 CAD Model

Description

The ADM6318 is a high-precision, low-power voltage monitoring device designed by Analog Devices Inc., a leader in high-performance analog technology. This microprocessor supervisory circuit is engineered to maintain system integrity by monitoring the power supply voltage levels in digital systems. It is a crucial component for applications that require reliable operation over a wide range of supply voltages and environmental conditions.

Key Features:

  • Accurate Monitoring: The ADM6318 features a precision voltage reference and a comparator to ensure accurate monitoring of the VCC supply voltage. This allows for precise detection of under-voltage conditions, which is essential for preventing system failures.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes minimal power, making it ideal for battery-operated systems where power efficiency is paramount.
  • Reset Output: It provides a reset output signal which is asserted when the monitored voltage drops below the factory-programmed threshold, ensuring that the system can be reliably reset under brownout conditions.
  • Programmable Reset Timeout: The ADM6318 allows for a programmable reset timeout period, enabling designers to customize the reset de-assertion delay according to specific system requirements.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it suitable for industrial and automotive environments that experience temperature extremes.

Applications:

The ADM6318 is versatile and can be used in various applications, including:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Industrial controllers
  • Automotive electronics
  • Embedded systems

Technical Specifications:

Parameter Value
Supply Voltage Range 1.0 V to 5.5 V
Reset Threshold Options Multiple factory-programmed options
Reset Timeout Period Programmable
Operating Temperature Range -40°C to +125°C
Package Options SOT-23, Other small packages

With its robust feature set, the ADM6318 is an excellent choice for ensuring system stability and reliability in a multitude of electronic systems. Analog Devices Inc. provides comprehensive technical support and documentation, making integration of the ADM6318 into your design a seamless experience.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2893 $50.3646
54+ $1.8784 $101.4336
83+ $1.8197 $151.0351
114+ $1.7610 $200.7540
147+ $1.7023 $250.2381
197+ $1.5262 $300.6614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess