EN
  • EN
  • DE

ADM666AAR

Part No ADM666AAR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Tri-Mode: +3.3 V, +5 V, Adjustable Micropower Linear Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140883-ADM666AAR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM666AAR CAD Model

Description

The ADM666AAR from Analog Devices Inc. is a high-performance, precision integrated circuit that has been engineered to deliver exceptional functionality and reliability for a wide range of applications. This IC is designed to meet the stringent requirements of advanced electronic systems, offering a blend of features that make it an ideal choice for power management and control in complex circuits.

Key Features

  • High Precision Voltage Reference: The ADM666AAR comes with an accurate and stable voltage reference, ensuring that the output remains consistent over various conditions.
  • Low Power Consumption: Designed for efficiency, this IC consumes minimal power, making it suitable for battery-operated devices and energy-sensitive applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring reliability in diverse environmental conditions.
  • Robust Output Drive Capability: This product can drive capacitive loads with ease, providing a strong and stable output signal.

Applications

The versatility of the ADM666AAR allows it to be employed in various applications, including:

  • Data acquisition systems
  • Portable instruments
  • Industrial control systems
  • Medical equipment
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADM666AAR is no exception. It is built to rigorous standards, ensuring long-term reliability for critical applications. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronics.

Technical Specifications

The ADM666AAR is available in a compact surface-mount package, which is conducive to space-constrained designs. It supports a wide supply voltage range, accommodating various power supply configurations. Furthermore, the IC's low dropout voltage and fast transient response are beneficial for applications requiring quick adjustments to changing loads or conditions.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team for assistance with the ADM666AAR.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess