EN
  • EN
  • DE

ADM7150ACPZ-1.8-R7

Part No ADM7150ACPZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.8A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.8V
Output Current 800mA
Operating Supply Current 7mA ~ 12mA
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 767956-ADM7150ACPZ-1.8-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM7150
Introduction Date September 12, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM7150ACPZ-1.8-R7 CAD Model

Description

Analog Devices ADM7150ACPZ-1.8-R7 Low Dropout Linear Regulator

The ADM7150ACPZ-1.8-R7 is a high-performance, low dropout (LDO) linear regulator from Analog Devices Inc., designed to deliver a stable and precise 1.8V output voltage. This device comes in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.

With an input voltage range of 4.5V to 16V, the ADM7150ACPZ-1.8-R7 is versatile and can be used in a variety of systems, including those requiring a reliable power source for sensitive analog and RF circuits. The regulator is capable of sourcing up to 800mA of output current, making it suitable for powering a wide range of devices.

One of the key features of this LDO is its ultra-low noise performance, which is crucial for maintaining signal integrity in precision applications. The ADM7150ACPZ-1.8-R7 boasts a low 1.0μV RMS noise (10 Hz to 100 kHz) and excellent power supply rejection ratio (PSRR) characteristics, ensuring minimal interference from fluctuations in the input voltage.

The device also includes several protection features to safeguard your circuitry. It has built-in thermal shutdown and current limit functions, which prevent damage from overheating and overcurrent conditions. Additionally, the ADM7150ACPZ-1.8-R7 has a fast transient response, which helps maintain output stability during rapid changes in load.

For ease of use, this LDO regulator requires only two external capacitors for proper operation—a ceramic input bypass capacitor and a ceramic output capacitor. This minimal external component requirement simplifies the design process and reduces the overall solution footprint.

The ADM7150ACPZ-1.8-R7 is part of Analog Devices' commitment to providing high-quality power management solutions. It is an excellent choice for designers seeking a reliable, low noise power solution for precision analog, high-speed data acquisition, RF, and FPGA-based systems.

To ensure compatibility and reliability, the ADM7150ACPZ-1.8-R7 is RoHS compliant and supported by Analog Devices' comprehensive technical documentation and design resources. This product is a testament to Analog Devices' expertise in creating components that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0985 $56.3940
9+ $11.5680 $104.1120
14+ $11.2065 $156.8910
19+ $10.8450 $206.0550
24+ $10.4835 $251.6040
32+ $9.3990 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess