EN
  • EN
  • DE

ADM7150ACPZ-3.3-R2

Part No ADM7150ACPZ-3.3-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 800MA 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Voltage Dropout (Max) -
Current - Output 800mA
Current - Quiescent (Iq) 7 mA
Current - Supply (Max) 12 mA
PSRR 94dB ~ 62dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADM7150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377757-ADM7150ACPZ-3.3-R2
Ultra Librarian 3D Model Ultra Librarian ADM7150ACPZ-3.3-R2 CAD Model

Description

ADM7150ACPZ-3.3-R2 Voltage Regulator by Analog Devices Inc.

The ADM7150ACPZ-3.3-R2 is a high-performance, low-dropout (LDO) linear voltage regulator from the reputable manufacturer Analog Devices Inc. This device is designed to deliver a fixed output voltage of 3.3V with an input voltage range from 4.5V to 16V, making it an ideal choice for a wide range of applications that require a stable and precise voltage supply.

With its ability to source up to 800mA of output current, this voltage regulator is well-suited for powering sensitive analog and RF circuitry in applications such as medical devices, precision instrumentation, and communication systems. The ADM7150ACPZ-3.3-R2 boasts an impressive low dropout voltage and low noise performance, which ensures minimal power loss and reduced interference in the end application.

One of the key features of this LDO is its high power supply rejection ratio (PSRR) of 73dB at 10kHz, which provides excellent suppression of power supply variations and transient noise. This characteristic is particularly beneficial for maintaining the integrity of sensitive signal processing circuits that operate in noisy environments.

The ADM7150ACPZ-3.3-R2 is housed in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that measures just 3mm x 3mm, offering a space-saving solution without compromising on performance. Additionally, the device includes several built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation under various conditions.

For design flexibility, the ADM7150ACPZ-3.3-R2 also features an enable pin that allows the user to turn the regulator on or off as needed, providing a simple way to manage power consumption in battery-powered devices. With its combination of high performance, small footprint, and robust protection features, the ADM7150ACPZ-3.3-R2 from Analog Devices Inc. is an excellent choice for designers looking to enhance the stability and efficiency of their power supply designs.

Key Specifications:

  • Output Voltage: 3.3V
  • Input Voltage Range: 4.5V to 16V
  • Output Current: Up to 800mA
  • Low Dropout Voltage
  • Low Noise: 1.0µVrms (10Hz to 100kHz)
  • High PSRR: 73dB at 10kHz
  • Package: 8-Lead LFCSP (3mm x 3mm)
  • Protection Features: Overcurrent and Thermal Shutdown
  • Enable Pin for Power Management

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3284 $61.3136
7+ $14.3583 $100.5081
11+ $13.8732 $152.6052
16+ $12.9030 $206.4480
21+ $12.4180 $260.7780
26+ $11.9329 $310.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess