EN
  • EN
  • DE

ADM7150ACPZ-4.8-R7

Part No ADM7150ACPZ-4.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.8V 800MA 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 4.8V
Voltage - Output (Max) -
Voltage Dropout (Max) -
Current - Output 800mA
Current - Quiescent (Iq) 7 mA
Current - Supply (Max) 12 mA
PSRR -
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADM7150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377758-ADM7150ACPZ-4.8-R7
Ultra Librarian 3D Model Ultra Librarian ADM7150ACPZ-4.8-R7 CAD Model

Description

ADM7150ACPZ-4.8-R7 Voltage Regulator by Analog Devices Inc.

The ADM7150ACPZ-4.8-R7 is a high-performance, low dropout (LDO) linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This voltage regulator delivers a fixed output voltage of 4.8V with an impressive accuracy, making it an ideal choice for sensitive analog circuits, RF applications, and high-end audio solutions where clean and stable power is critical.

Key Features

  • Fixed Output Voltage: Provides a steady 4.8V output, suitable for various applications requiring a regulated power supply.
  • High Output Current: Capable of delivering up to 800mA of output current, ensuring sufficient power for demanding loads.
  • Low Dropout Voltage: The LDO architecture enables operation with minimal difference between the input and output voltages, enhancing efficiency.
  • Low Noise Performance: Exhibits exceptionally low noise characteristics, with only 1.0 µV RMS of output noise, making it perfect for noise-sensitive applications.
  • High Power Supply Rejection Ratio (PSRR): Features a PSRR of 73 dB at 10 kHz, which helps in suppressing variations in the input power supply.

Applications

  • High-end audio equipment
  • Precision analog-to-digital converters (ADCs)
  • Communication infrastructure
  • RF and wireless infrastructure
  • Medical and healthcare systems

Product Specifications

  • Package: The ADM7150ACPZ-4.8-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and thermally efficient.
  • Operating Temperature Range: Suitable for a wide range of temperatures, from -40°C to +125°C, ensuring reliable performance in diverse environments.
  • Input Voltage Range: Can operate with an input voltage range from 4.5V to 5.5V, providing flexibility in various power supply scenarios.

With its robust design and advanced features, the ADM7150ACPZ-4.8-R7 from Analog Devices Inc. delivers the performance and reliability required by modern electronic systems. Its combination of low noise, high PSRR, and low dropout makes it an excellent choice for applications where power integrity is paramount.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess