EN
  • EN
  • DE

ADM7150ARDZ-1.8

Part No ADM7150ARDZ-1.8
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.8A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.8V
Output Current 800mA
Operating Supply Current 7mA ~ 12mA
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 767957-ADM7150ARDZ-1.8
Popularity Medium
Supply and Demand Status Limited
Family Name ADM7150
Introduction Date September 12, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM7150ARDZ-1.8 CAD Model

Description

ADM7150ARDZ-1.8 Voltage Regulator by Analog Devices Inc.

The ADM7150ARDZ-1.8 is a high-performance, low-dropout linear regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This precision voltage regulator offers a fixed output voltage of 1.8V, making it ideal for sensitive RF or high-speed analog circuits that require a stable power supply with minimal noise.

Key Features

  • Output Voltage: Fixed 1.8V with high accuracy.
  • Low Dropout Voltage: Ensures efficient operation even with low input-to-output voltage differentials.
  • High Output Current: Capable of delivering up to 800mA of output current, suitable for a wide range of applications.
  • Ultra-Low Noise: Provides an exceptionally low noise output, which is crucial for RF and precision analog applications.
  • High Power Supply Rejection Ratio (PSRR): Excellent suppression of power supply variations and noise ensures stable output voltage.
  • Thermal Overload Protection: Integrated safety feature that protects the device from overheating and damage.
  • Overcurrent Protection: Shields the regulator from excessive input currents.

Applications

The ADM7150ARDZ-1.8 is optimized for a variety of applications where voltage regulation with minimal noise is critical. This includes:

  • High-Performance Audio Equipment
  • Precision Analog-to-Digital Converters (ADCs)
  • High-Speed Digital-to-Analog Converters (DACs)
  • RF Circuits
  • PLLs, Oscillators, and Clock Distribution Systems
  • Medical and Healthcare Systems
  • Telecommunication Infrastructure

Product Packaging and Quality

The ADM7150ARDZ-1.8 is offered in an 8-lead SOIC package, which provides a compact footprint for space-constrained applications. Analog Devices Inc. ensures that each unit meets rigorous quality standards, providing reliable and consistent performance for critical system components.

With its combination of high performance, low noise, and robust protection features, the ADM7150ARDZ-1.8 from Analog Devices Inc. is an excellent choice for designers looking to enhance the stability and integrity of their power supply in sensitive electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0622 $50.1244
5+ $20.5639 $102.8195
8+ $19.9213 $159.3704
11+ $19.2786 $212.0646
14+ $18.6360 $260.9040
18+ $16.7082 $300.7476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess