EN
  • EN
  • DE

ADM7154ARDZ-1.8-R7

Part No ADM7154ARDZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 600MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 600mA 8-SOIC-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name ADM7154
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM7154ARDZ-1.8-R7CT, ADM7154ARDZ-1.8-R7TR, ADM7154ARDZ-1.8-R7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910536-ADM7154ARDZ-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADM7154ARDZ-1.8-R7 CAD Model

Description

ADM7154ARDZ-1.8-R7 Linear Regulator by Analog Devices Inc.

The ADM7154ARDZ-1.8-R7 is a high-performance, CMOS, linear voltage regulator from Analog Devices Inc., designed to deliver a stable and precise 1.8V output. This component is part of the ADM7154 series, renowned for its low noise and excellent power supply rejection ratio (PSRR) characteristics, making it an ideal choice for sensitive RF or analog circuit applications where power integrity is crucial.

Enclosed in a compact 8-lead SOIC package, the ADM7154ARDZ-1.8-R7 offers a maximum output current of 600 mA, catering to a wide range of low-power devices and systems. The input voltage range is broad, from 2.3V to 5.5V, allowing for flexibility in different power environments and ensuring compatibility with various upstream power sources.

One of the key features of this linear regulator is its low dropout voltage, which enhances efficiency by allowing the regulator to operate closer to the input voltage. Additionally, the ADM7154ARDZ-1.8-R7 boasts a low quiescent current, contributing to power conservation in battery-operated devices. Its fast transient response ensures stable performance even during rapid changes in load, which is critical for maintaining voltage precision in dynamic systems.

The device also includes several protective features to ensure reliable operation under adverse conditions. These include overcurrent protection, thermal overload protection, and reverse battery protection. As a result, the ADM7154ARDZ-1.8-R7 not only provides clean and stable power but also safeguards the system it powers.

Applications for this linear voltage regulator span across telecommunications, medical instrumentation, and precision analog systems, where maintaining signal integrity is paramount. With its low noise output, the ADM7154ARDZ-1.8-R7 is particularly well-suited for powering high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive components that require a quiet voltage source.

In summary, the ADM7154ARDZ-1.8-R7 from Analog Devices Inc. is a reliable and efficient solution for delivering a regulated 1.8V with the performance required for high-end and sensitive electronic applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7745 $60.9705
21+ $5.5586 $116.7306
33+ $5.3848 $177.6984
45+ $5.2111 $234.4995
58+ $5.0374 $292.1692
77+ $4.5163 $347.7551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess