EN
  • EN
  • DE

ADM7160ACPZN2.5-R7

Part No ADM7160ACPZN2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.2A 6LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 20μA to 350μA
PSRR 49dB to 44dB (100kHz to 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-LFCSP-UD (2x2)
Win Source Part Number 1014781-ADM7160ACPZN2.5-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM7160ACPZN2.5-R7 CAD Model

Description

The ADM7160ACPZN2.5-R7 is a cutting-edge linear voltage regulator from Analog Devices Inc., renowned for its ultra-low noise output and high power supply rejection ratio (PSRR), making it an ideal choice for RF and sensitive analog circuits where voltage stability and minimal interference are crucial.

Key Features

  • Output Voltage: Fixed 2.5V
  • Output Current: Up to 200 mA
  • Low Dropout Voltage: Ensures efficient operation even with low input-to-output voltage differentials
  • High PSRR: >70 dB at 10 kHz, reducing power supply noise contribution
  • Ultra-Low Noise: 1.6 µV RMS noise voltage for noise-sensitive applications
  • Stable with Low ESR Ceramic Capacitors: Offers design flexibility and reliability
  • Wide Operating Temperature Range: -40°C to +125°C, suitable for industrial applications

Applications

The ADM7160ACPZN2.5-R7 is especially well-suited for applications that demand the highest level of voltage precision and noise immunity. These include:

  • RF applications such as PLLs, VCOs, and mixers
  • Precision analog-to-digital and digital-to-analog converters
  • High-performance audio applications
  • Medical and healthcare instrumentation
  • Communications infrastructure

Package and Availability

The ADM7160ACPZN2.5-R7 comes in a compact, lead-free, 6-lead LFCSP package, ensuring minimal footprint on PCBs. The product is available in tape and reel form under the part number ADM7160ACPZN2.5-R7, facilitating efficient assembly for high-volume production. Analog Devices Inc. provides this regulator as part of their commitment to delivering high-performance solutions for advanced electronic designs.

For more detailed specifications, application notes, and support documentation, please refer to the Analog Devices Inc. official website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6261 $52.5220
47+ $2.1547 $101.2709
72+ $2.0874 $150.2928
100+ $2.0201 $202.0100
129+ $1.9527 $251.8983
172+ $1.7507 $301.1204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess