EN
  • EN
  • DE

ADM7160AUJZ-1.8-R7

Part No ADM7160AUJZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.2A 5TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 200mA
Operating Supply Current 20μA to 350μA
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014784-ADM7160AUJZ-1.8-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM7160AUJZ-1.8-R7 CAD Model

Description

ADM7160AUJZ-1.8-R7 Ultra-Low Noise LDO by Analog Devices Inc.

The ADM7160AUJZ-1.8-R7 is a state-of-the-art, ultra-low noise, low dropout voltage regulator designed and manufactured by Analog Devices Inc. This high-performance component is specifically engineered to meet the needs of precision, noise-sensitive applications such as RF signal processing, data acquisition systems, and high-speed analog-to-digital converters.

With its impressive low dropout voltage, the ADM7160AUJZ-1.8-R7 can deliver a stable and precise 1.8V output from a minimal input supply, ensuring efficient operation even in scenarios where supply voltage is limited. The device is capable of sourcing up to 200 mA of output current, making it suitable for a broad range of applications that require a consistent and reliable power supply.

The standout feature of the ADM7160AUJZ-1.8-R7 is its ultra-low noise performance, offering an exceptionally low 1.0 µVRMS of output voltage noise over a 10 Hz to 100 kHz bandwidth. This characteristic is crucial for sensitive electronic applications where noise can significantly affect the performance and accuracy of the system.

Additionally, the regulator boasts a high power supply rejection ratio (PSRR) of 70 dB up to 10 kHz, which further contributes to its ability to provide a clean and stable voltage in the presence of supply noise and variations. This makes the ADM7160AUJZ-1.8-R7 an ideal choice for powering voltage-sensitive RF and analog circuitry.

The device comes in a compact TSOT-5 package, making it an excellent option for space-constrained applications. Its small footprint allows for straightforward integration into a wide range of electronic systems without compromising on performance.

For ease of use, the ADM7160AUJZ-1.8-R7 includes several protective features such as overcurrent protection and thermal shutdown, safeguarding the device and the system against adverse conditions. It also offers a low quiescent current, which is beneficial for battery-powered applications where power efficiency is paramount.

In summary, the ADM7160AUJZ-1.8-R7 from Analog Devices Inc. is a top-tier power management solution that combines ultra-low noise characteristics, high PSRR, and low dropout performance in a small package, making it an excellent choice for designers looking to enhance the power integrity and performance of their sensitive electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4498 $51.4458
50+ $2.0101 $100.5050
78+ $1.9473 $151.8894
107+ $1.8845 $201.6415
138+ $1.8217 $251.3946
184+ $1.6332 $300.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess