EN
  • EN
  • DE

ADM7170ACPZ-4.2-R7

Part No ADM7170ACPZ-4.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.2V 500MA 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 4.2V
Current - Output 500mA
Current - Quiescent (Iq) 2 mA
Current - Supply (Max) 5.1 mA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADM7170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,505-ADM7170ACPZ-4.2-R7CT,2156-ADM7170ACPZ-4.2-R7,ANAANAADM7170ACPZ-4.2-R7,-2735-ADM7170ACPZ-4.2-R7CT,ADM7170ACPZ-4.2-R7-ND,-2735-ADM7170ACPZ-4.2-R7TR,505-ADM7170ACPZ-4.2-R7DKR,-2735-ADM7170ACPZ-4.2-R7TR-ND,505-ADM7170ACPZ-4.2-R7TR,-2735-ADM7170ACPZ-4.2-R7DKR
Standard Package 1,500
Win Source Part Number 968921-ADM7170ACPZ-4.2-R7
Ultra Librarian 3D Model Ultra Librarian ADM7170ACPZ-4.2-R7 CAD Model

Description

ADM7170ACPZ-4.2-R7: High-Performance, CMOS Linear Regulator

The ADM7170ACPZ-4.2-R7 is a state-of-the-art linear voltage regulator from Analog Devices Inc., designed to deliver high accuracy, low noise, and high power supply rejection ratio (PSRR) for sensitive applications. This regulator is capable of providing up to 500 mA of output current while maintaining a low dropout voltage, ensuring efficient operation even in scenarios where the input voltage is close to the output voltage.

Key Features

  • Fixed Output Voltage: Precisely regulated 4.2V output, suitable for powering sensitive analog and RF circuitry.
  • High Output Current: Capable of delivering up to 500 mA, making it suitable for a wide range of applications.
  • Low Dropout Voltage: Ensures efficient operation by minimizing the difference between the input and output voltages required for optimal regulation.
  • High PSRR: Excellent power supply rejection ratio of 70 dB at 10 kHz, which is critical for applications requiring stable voltage unaffected by power supply noise.
  • Low Noise: With only 9 µV RMS of output noise over a 10 Hz to 100 kHz bandwidth, it is ideal for noise-sensitive applications such as precision instrumentation, RF circuits, and audio applications.
  • Thermal Overload Protection: Ensures the device operates within safe temperature ranges, enhancing reliability and longevity.
  • Overcurrent Protection: Protects the regulator and downstream components from damage due to excessive current.

Applications

The ADM7170ACPZ-4.2-R7 is versatile and can be used in a variety of applications, including but not limited to:

  • High-Performance Analog Circuits
  • Data Acquisition Systems
  • RF Applications
  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Precision Instrumentation

Package and Availability

This linear regulator is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and suitable for space-constrained applications. The ADM7170ACPZ-4.2-R7 is part of the ADM7170 series, which is available in various fixed output voltage versions, providing design flexibility to meet specific requirements.

With its combination of features, the ADM7170ACPZ-4.2-R7 from Analog Devices Inc. represents a robust power management solution for designers seeking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1136 $55.0224
20+ $5.0163 $100.3260
31+ $4.8596 $150.6476
43+ $4.7028 $202.2204
55+ $4.5461 $250.0355
74+ $4.0758 $301.6092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,460 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess