The TC74VCX162373FT is a 16-bit D-Type transparent latch with 3.6V tolerant inputs and outputs from Toshiba Semiconductor and Storage. This device is designed for high-performance bus interface applications and is particularly well-suited for use in mixed-voltage systems due to its ability to interface with both 3.3V and 5V logic levels. Its low voltage operation and high-speed performance make it an excellent choice for modern digital systems requiring efficient and reliable data storage and transfer.
Applications:
- High-speed data bus interface
- Memory address latching
- Clock enable registers
- Data multiplexing
- General-purpose storage registers
Features:
- Operating voltage range: 1.65V to 3.6V
- 3.6V tolerant inputs and outputs
- High-speed operation: tpd = 2.7 ns (typical) at 3.3V
- Low power consumption: ICC = 8 μA (maximum) at 3.6V
- Output drive capability: |IOH|/IOL = 24 mA at VCC = 3.0V
- Latch-up performance exceeds 100 mA per JESD 78, Class II
- ESD protection exceeds 2000V HBM per JESD 22
- Available in TSSOP48 package
Benefits:
- Facilitates high-speed data transfer with minimal delay
- Reduces power consumption, enabling energy-efficient systems
- Simplifies interfacing with different voltage levels, enhancing system flexibility
- Provides robust protection against latch-up and electrostatic discharge
- Suitable for space-constrained applications due to its compact package
Additional Details:
The TC74VCX162373FT consists of sixteen D-type latches with transparent operation. When the latch enable (LE) input is HIGH, the Q outputs follow the data (D) inputs. When LE is LOW, the Q outputs are latched and retain their values. The device also features output enable (OE) inputs, which, when LOW, allow the outputs to be active, and when HIGH, force the outputs to a high-impedance state. This output enable function is useful for isolating the device from the bus when it is not actively driving data.
The device is fabricated using advanced CMOS technology, which enables high-speed performance and low power consumption. It operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in a variety of environments. The TSSOP48 package offers a compact footprint, allowing for high-density board layouts. With its combination of speed, low power, and flexible voltage compatibility, the TC74VCX162373FT is an ideal choice for high-performance bus interface applications in modern digital systems.