EN
  • EN
  • DE

ADM7170ACPZ-R7

Part No ADM7170ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 8LFCSP / Adjustable and fixed output voltage options
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Voltage - Output (Min/Fixed) 1.2V
Maximum Output Voltage 5.8V
Maximum Dropout Voltage 0.7V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 2mA
Current - Supply (Maximum) 5.1mA
PSRR 60db ~ 20dB (100kHz ~ 1MHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Part Number Series ADM7170
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805481-ADM7170ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM7170ACPZ-R7 CAD Model

Description

ADM7170ACPZ-R7 Ultra-Low Noise, High PSRR, RF Linear Regulator

The ADM7170ACPZ-R7 is a state-of-the-art linear regulator from Analog Devices Inc., designed to deliver a high-performance solution for noise-sensitive applications. This component is part of the ADM7170 series, which is renowned for its ultra-low noise output and high power supply rejection ratio (PSRR), making it an ideal choice for RF and other precision analog circuits.

Key Features:

  • Ultra-Low Output Noise: The ADM7170ACPZ-R7 boasts an impressive low output voltage noise density of only 1.6 µV RMS typical for a 2.5V output model, which is crucial for maintaining signal integrity in sensitive RF and analog applications.
  • High PSRR: With a high PSRR of 80 dB up to 10 kHz, this regulator significantly attenuates input supply noise, ensuring a clean and stable output voltage even in the presence of supply fluctuations.
  • Wide Input Voltage Range: The device operates with an input voltage range from 2.3 V to 6.5 V, providing flexibility in various system designs and ensuring compatibility with a broad range of supply sources.
  • Adjustable Output Voltage: The output voltage can be set from 1.2 V to VIN - 0.3 V via an external resistor divider, allowing for precise voltage regulation tailored to specific application requirements.
  • High Output Current: Capable of delivering up to 200 mA of output current, the ADM7170ACPZ-R7 can power a wide array of devices without compromising performance.
  • Thermal Protection: The regulator includes an over-temperature protection feature that safeguards the device against excessive heat, enhancing reliability and longevity.
  • Compact Package: Housed in a 10-lead LFCSP (3 mm × 3 mm) package, this regulator is designed for space-constrained applications without sacrificing performance.

Applications:

The ADM7170ACPZ-R7 is particularly well-suited for high-performance applications where voltage regulation with minimal noise is essential. This includes:

  • RF mixers and modulators
  • Data acquisition systems
  • Medical and healthcare equipment
  • Audio equipment
  • High precision instrumentation
  • Communications infrastructure

With its combination of low noise, high PSRR, and flexible input/output options, the ADM7170ACPZ-R7 from Analog Devices Inc. is an excellent choice for engineers seeking to optimize their power management solutions in noise-critical applications.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7112 $51.5128
45+ $2.2246 $100.1070
70+ $2.1551 $150.8570
96+ $2.0855 $200.2080
125+ $2.0160 $252.0000
166+ $1.8075 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess