EN
  • EN
  • DE
  • IT

ADM7171ACPZ-3.3-R7

Part No ADM7171ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Fast transient response | IC REG LINEAR 3.3V 1A 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 3.3V
Output Current 1A
Current - Quiescent (Iq) 2mA
Maximum Supply Current 6.3mA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Family Part Number ADM7171
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140951-ADM7171ACPZ-3.3-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM7171ACPZ-3.3-R7 CAD Model

Description

ADM7171ACPZ-3.3-R7 Linear Voltage Regulator by Analog Devices Inc.

The ADM7171ACPZ-3.3-R7 is a high-performance, CMOS linear voltage regulator offering a fixed output voltage of 3.3V, which is designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision, low-dropout voltage regulator is capable of delivering up to 500mA of output current while maintaining excellent power supply rejection ratio (PSRR) and low noise characteristics, making it an ideal choice for sensitive RF and analog circuitry.

Key Features:

  • Fixed Output Voltage: 3.3V with high accuracy.
  • High Output Current: Capable of delivering up to 500mA.
  • Low Dropout Voltage: Ensures efficient operation even with input voltages close to the output voltage.
  • High PSRR: Superior power supply rejection ratio of 70dB at 10kHz, reducing sensitivity to power supply noise.
  • Low Output Noise: Ideal for noise-sensitive applications with only 9µVRMS (10Hz to 100kHz).
  • Fast Transient Response: Maintains output stability with dynamic load changes.
  • Thermal Overload Protection: Enhances reliability and longevity of the device.
  • Current Limit Protection: Prevents damage from overcurrent conditions.
  • Small Footprint: The compact LFCSP (Lead Frame Chip Scale Package) ensures minimal board space usage.

Applications:

The ADM7171ACPZ-3.3-R7 is well-suited for a wide range of applications, including:

  • High-Performance Analog Circuits
  • RF and Wireless Infrastructure
  • Medical and Healthcare Systems
  • Precision Instrumentation
  • Portable and Battery-Powered Devices
  • Data Acquisition Systems

With its robust feature set, the ADM7171ACPZ-3.3-R7 is an excellent choice for designers looking for a reliable and efficient voltage regulation solution that does not compromise on performance. Whether you are developing cutting-edge RF communication systems or precise medical devices, this voltage regulator from Analog Devices Inc. will provide the stability and power integrity you need for your sensitive electronic circuits.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4932 $52.3572
49+ $2.0457 $100.2393
76+ $1.9818 $150.6168
105+ $1.9179 $201.3795
135+ $1.8539 $250.2765
181+ $1.6621 $300.8401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess