EN
  • EN
  • DE

ADM811TARTZ-REEL

Part No ADM811TARTZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuit in 4-Lead SOT-143 with DSP | IC SUPERVISOR RESET 3.08V SOT143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Family Part Number ADM811
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141003-ADM811TARTZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM811TARTZ-REEL CAD Model

Description

ADM811TARTZ-REEL - A Reliable Microprocessor Supervisor from Analog Devices Inc.

The ADM811TARTZ-REEL is a robust supervisory circuit from Analog Devices Inc., designed for monitoring power supply and microprocessor system functions. This device is particularly useful in managing system resets and ensuring that the microprocessor powers up and operates correctly. It comes in a compact package and is part of a series that is widely recognized for its reliability and efficiency in various applications.

Key Features:

  • Power Supply Monitoring: The ADM811TARTZ-REEL keeps a vigilant eye on the system's power supply, ensuring that the voltage levels remain within acceptable thresholds for stable operation.
  • Automatic Reset Generation: Upon detection of an out-of-tolerance power supply, the device automatically generates a reset signal to the microprocessor, which continues until the supply voltage returns to an acceptable level.
  • Manual Reset Input: This feature allows for an external signal to trigger a system reset, providing additional control to the user or system operator.
  • Low Power Consumption: With its design focused on efficiency, the ADM811TARTZ-REEL consumes minimal power, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliability across various environmental conditions.

Applications:

The versatility of the ADM811TARTZ-REEL makes it suitable for a wide array of applications, including but not limited to:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Intelligent Instruments
  • Automotive Systems

Technical Specifications:

  • Package: SOT-143
  • Output Type: Active Low, Open Drain
  • Number of Voltages Monitored: Single
  • Threshold Voltage: 4.63V
  • Operating Temperature: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Supply Voltage: 2.7V to 5.5V

In conclusion, the ADM811TARTZ-REEL from Analog Devices Inc. is a high-quality, reliable solution for system monitoring and reset management. Its integration into a system ensures improved stability, performance, and protection for critical components, making it a valuable asset in any microprocessor-based application.

You May Also Be Interested in

Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess