EN
  • EN
  • DE

ADM824LYRJZ-REEL7

Part No ADM824LYRJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4.63V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 127891-ADM824LYRJZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM824LYRJZ-REEL7 CAD Model

Description

Product Overview: ADM824LYRJZ-REEL7 from Analog Devices Inc.

The ADM824LYRJZ-REEL7 is a state-of-the-art supervisory circuit designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This product is engineered to monitor power supply voltages and provide reliable reset signals to digital systems during power-up, power-down, and brown-out conditions. Its primary function is to ensure that microprocessors and other digital systems operate correctly by resetting them in the event of a malfunction or undesirable voltage fluctuation.

Key Features

  • Precision Voltage Monitoring: The ADM824LYRJZ-REEL7 offers precise voltage monitoring capabilities, ensuring that the system it is integrated with operates within the safe voltage threshold.
  • Low Power Consumption: This device is designed for power-sensitive applications, consuming minimal power and thereby contributing to the overall energy efficiency of the system.
  • Manual Reset Input: It includes a manual reset input that allows the system to be reset on demand, providing an additional layer of control for system maintenance and troubleshooting.
  • High Accuracy: Analog Devices Inc. is known for its high-quality products, and the ADM824LYRJZ-REEL7 is no exception, offering high accuracy in voltage monitoring and reset signal generation.
  • Compact Packaging: The device comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The ADM824LYRJZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Microprocessor systems
  • Computers and servers
  • Portable and battery-powered equipment
  • Industrial control systems
  • Embedded systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADM824LYRJZ-REEL7 is built to meet stringent industry standards, ensuring both reliability and durability for critical applications. It is available in a tape and reel format (REEL7), which facilitates automated assembly processes, making it a convenient choice for mass production environments.

With its combination of precision, low power consumption, and compactness, the ADM824LYRJZ-REEL7 is an ideal solution for system designers looking to enhance the operational stability and reliability of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess