EN
  • EN
  • DE

ADM8316WBX30ARJZR7

Part No ADM8316WBX30ARJZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Supervisor Push-Pull, Totem Pole Channel SOT-23-5
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name ADM8316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM8316WBX30ARJZR7DKR, ADM8316WBX30ARJZR7CT, ADM8316WBX30ARJZR7TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910558-ADM8316WBX30ARJZR7
Ultra Librarian 3D Model Ultra Librarian ADM8316WBX30ARJZR7 CAD Model

Description

Product Overview: ADM8316WBX30ARJZR7 by Analog Devices Inc.

The ADM8316WBX30ARJZR7 is a high-performance, precision voltage monitoring device from the renowned manufacturer Analog Devices Inc., a leader in the semiconductor industry. This product is designed to safeguard your electronic systems by monitoring the supply voltage and ensuring it remains within the specified threshold, thereby providing a reliable solution for system voltage supervision.

Key Features:

  • Voltage Threshold: The device is pre-programmed with a precise voltage threshold of 3.0V, which is ideal for applications that require a 3V power supply rail.
  • Reset Timeout: It offers a reset timeout feature that generates a reset signal for a minimum duration of 140ms (typical) when the monitored voltage falls below the threshold, ensuring the system has adequate time to stabilize.
  • Low Power Consumption: With its ultra-low power consumption, the ADM8316WBX30ARJZR7 is perfect for power-sensitive applications, helping to extend the life of battery-operated devices.
  • High Accuracy: Analog Devices Inc. is known for precision, and this voltage monitor is no exception, offering tight accuracy specifications for reliable voltage monitoring.
  • Operating Temperature Range: The product is designed to operate over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Package: It comes in a compact SOT-23 package, which is space-efficient and ideal for space-constrained applications.

Applications:

The ADM8316WBX30ARJZR7 is versatile and can be used in a variety of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Data storage systems
  • Industrial and automotive systems
  • Telecommunications infrastructure

Analog Devices Inc.'s commitment to quality and reliability is reflected in the ADM8316WBX30ARJZR7, making it a smart choice for designers looking to enhance system integrity through effective voltage monitoring. If you're looking for a reliable solution to protect your electronic systems from undervoltage conditions, this product is an excellent choice.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8552 $52.6968
21+ $4.8043 $100.8903
33+ $4.6542 $153.5886
45+ $4.5040 $202.6800
58+ $4.3539 $252.5262
77+ $3.9035 $300.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,964 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess