EN
  • EN
  • DE

ADM8618RACYKS-RL7

Part No ADM8618RACYKS-RL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low-Voltage Manual Reset & Watchdog Supervisory Circuits in 4-Lead SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141020-ADM8618RACYKS-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM8618RACYKS-RL7 CAD Model

Description

The ADM8618RACYKS-RL7 is a high-performance, low-power microprocessor supervisory circuit produced by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This device is designed to monitor the power supply voltage of digital systems, ensuring that the system operates reliably over its power supply range.

Key Features

  • Voltage Monitoring: The ADM8618RACYKS-RL7 provides precise voltage monitoring, ensuring systems are protected from undervoltage conditions. It is crucial for applications that require stable and reliable operations even when supply voltages fluctuate.
  • Low Power Consumption: With its emphasis on energy efficiency, this supervisory circuit is ideal for battery-powered and portable devices, as it helps extend battery life and reduces the overall power consumption of the system.
  • Reset Output: It features a reset output that is asserted when the monitored voltage falls below a predefined threshold, ensuring that the microprocessor and other critical components are reset, preventing system failures and data corruption.
  • Compact Package: The device is available in a compact, 4-ball WLCSP (Wafer Level Chip Scale Package), which is perfect for space-constrained applications.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications that may experience extreme temperature variations.

Applications

The ADM8618RACYKS-RL7 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Data storage equipment
  • Industrial control systems
  • Automotive electronics

Conclusion

Analog Devices Inc.'s ADM8618RACYKS-RL7 supervisory circuit is a reliable solution for system voltage monitoring and power management. Its low power consumption, precise monitoring capabilities, and compact package make it an excellent choice for designers looking to enhance system reliability and efficiency in a wide range of applications.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess