EN
  • EN
  • DE

ADM8832ACP-REEL7

Part No ADM8832ACP-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description Charge Pump Regulator for Color TFT Panel / Charge Pump INV/STPUP 5.1V/15.3V/-10.2V 4mA/0.05mA/-0.05mA 20-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173011-ADM8832ACP-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADM8832
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM8832ACP-REEL7 CAD Model

Description

The ADM8832ACP-REEL7 is a high-performance, integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically tailored for advanced power management applications and is supplied in a compact package suitable for space-constrained designs.

Key Features

  • High Efficiency: The ADM8832ACP-REEL7 is designed to provide high efficiency, which is crucial for battery-powered devices, ensuring longer battery life and reduced heat generation.
  • Voltage Regulation: This component offers precise voltage regulation, ensuring stable operation of the powered device across a range of input voltages and load conditions.
  • Low Quiescent Current: It features a low quiescent current that minimizes power consumption when the device is in a standby state, making it ideal for portable applications.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, enhancing the reliability and longevity of both the ADM8832ACP-REEL7 and the end product.
  • Compact Packaging: Supplied in a space-saving package, the ADM8832ACP-REEL7 is perfect for modern electronic devices where board space is at a premium.

Applications

The versatility of the ADM8832ACP-REEL7 makes it well-suited for a wide array of applications, particularly those requiring efficient power management. Common applications include, but are not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablet computers
  • Wireless communication systems
  • Personal digital assistants (PDAs)
  • GPS devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADM8832ACP-REEL7 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by customers in terms of performance and durability. As a result, designers and engineers can confidently integrate this power management IC into their products, knowing it will deliver consistent performance over time.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess