EN
  • EN
  • DE

ADM8832ACPZ-REEL

Part No ADM8832ACPZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CHARGE PUMP REG TFT 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Converter, TFT LCD
Voltage - Input 2.6 V to 3.6 V
Number of Outputs 3
Output Voltage -10.2V, 5.1V, 15.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-LFCSP (4x4)
Win Source Part Number 121379-ADM8832ACPZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM8832ACPZ-REEL CAD Model

Description

ADM8832ACPZ-REEL by Analog Devices Inc.

The ADM8832ACPZ-REEL is a high-performance, integrated charge pump LED driver designed to provide a simple and efficient solution for driving LEDs in portable devices. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this driver is part of their commitment to delivering innovative and energy-efficient components for today's electronic market.

Key Features

  • Charge Pump Technology: Utilizes a 1x/1.5x/2x charge pump to efficiently drive LEDs, ensuring optimal performance across a range of input voltages.
  • High Efficiency: The device is designed to deliver high efficiency, which is critical for battery-powered applications, thereby extending battery life.
  • Adjustable Output: Provides a programmable current output to drive up to six LEDs, allowing for flexibility in various lighting applications.
  • Small Footprint: Available in a compact 3x3 mm 16-lead LFCSP (Lead Frame Chip Scale Package), ideal for space-constrained applications.
  • Thermal Protection: Features built-in thermal shutdown protection that safeguards the device and the LEDs from overheating.

Applications

The ADM8832ACPZ-REEL is particularly suitable for a wide range of applications where efficient LED driving is required. These include:

  • Mobile phones and smartphones
  • Digital cameras
  • Personal media players
  • Handheld gaming devices
  • Portable medical equipment
  • Other battery-powered devices where LED backlighting is used

Product Details

This LED driver comes in a convenient reel packaging, which is ideal for automated assembly processes, and is part of the ADM8832 series known for its reliability and performance. The ADM8832ACPZ-REEL operates over a wide temperature range, making it suitable for various environmental conditions. It supports a broad input voltage range and offers a straightforward interface that simplifies integration into existing designs.

In summary, the ADM8832ACPZ-REEL by Analog Devices Inc. is a versatile, high-efficiency LED driver that combines performance with compact design, making it an excellent choice for designers looking to enhance their portable device lighting solutions.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9817 $59.7804
29+ $4.0875 $118.5375
44+ $3.9598 $174.2312
61+ $3.8321 $233.7581
78+ $3.7043 $288.9354
105+ $3.3211 $348.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess