EN
  • EN
  • DE

ADMV1017XCCZ

Part No ADMV1017XCCZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Up/down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043618-ADMV1017XCCZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADMV1017XCCZ CAD Model

Description

Introducing the ADMV1017XCCZ from Analog Devices Inc.

The ADMV1017XCCZ is a cutting-edge microwave upconverter engineered by Analog Devices Inc., a leader in high-performance analog technology. This device is designed to operate within the 24 GHz to 44 GHz frequency range, making it an excellent choice for applications in telecommunications, radar systems, and satellite communications.

At the heart of the ADMV1017XCCZ is a highly integrated circuit that combines an I/Q mixer, a voltage-controlled oscillator (VCO), and a frequency doubler. This integration results in a compact and efficient solution that simplifies design processes and accelerates time to market for product developers.

The I/Q mixer component allows for the modulation and upconversion of baseband signals directly to the desired microwave frequency band. This feature is crucial for modern communication systems that require high data rate transmission with minimal signal distortion. The built-in VCO provides a stable and precise local oscillator (LO) signal, which is necessary for accurate frequency conversion. Moreover, the frequency doubler enables the device to reach higher operating frequencies with a lower fundamental LO frequency, thus enhancing the versatility of the ADMV1017XCCZ in various application scenarios.

One of the standout attributes of the ADMV1017XCCZ is its wide bandwidth capability. This ensures that the device can support multiple frequency bands, making it a versatile component for a range of high-frequency applications. Additionally, the product features excellent LO suppression and image rejection, which contributes to cleaner signal transmission and reduced interference.

For ease of integration, the ADMV1017XCCZ comes in a compact, surface-mount package that is suitable for space-constrained applications. The device also includes an evaluation board that simplifies the testing and prototyping phases, allowing designers to quickly assess the performance of the upconverter in their specific use cases.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADMV1017XCCZ is no exception. It is a testament to the company's dedication to providing advanced solutions that meet the demanding requirements of the modern RF and microwave industry.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Amic
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Amic
Lowest to $2.1666

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess