EN
  • EN
  • DE

ADN2525ACPZ-REEL7

Part No ADN2525ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER 10.7GBPS 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 10.7Gbps
Number of Channels 1
Supply Voltage - Operating 3.07 V to 3.53 V
Operating Supply Current 39mA
Current - Modulation 80mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-LFCSP-VQ (3x3)
Mounting Surface Mount
Win Source Part Number 1014844-ADN2525ACPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN2525ACPZ-REEL7 CAD Model

Description

Product Overview: ADN2525ACPZ-REEL7

The ADN2525ACPZ-REEL7 is a high-performance, adjustable laser diode driver designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular device is available in a compact 3mm x 3mm, 16-lead LFCSP (Lead Frame Chip Scale Package), making it suitable for space-constrained applications.

This laser diode driver is specifically engineered to provide a high level of flexibility and efficiency, making it an ideal choice for a wide range of fiber optic communication systems. The ADN2525ACPZ-REEL7 supports various modulation schemes and is capable of delivering modulation currents up to 85 mA and bias currents up to 100 mA, making it versatile for different laser diode configurations and applications.

Key Features:

  • Adjustable Modulation Current: Up to 85 mA, providing the necessary drive for a variety of laser diodes.
  • Adjustable Bias Current: Up to 100 mA, allowing for precise control over the operating conditions of the laser diode.
  • High-Speed Operation: Suitable for high data rate transmission, ensuring that the device can keep up with the demands of modern fiber optic communication.
  • Automatic Power Control (APC) Loop: Maintains constant optical power output, which is crucial for maintaining signal integrity over varying conditions.
  • Thermal Shutdown: Protects the device from overheating, enhancing reliability and longevity.
  • Single 3.3V Power Supply: Simplifies power management and system design.
  • Compact LFCSP Packaging: Ideal for space-sensitive applications without compromising performance.

Applications:

  • Fiber Optic Transmitters
  • SFP and SFP+ Modules
  • SONET/SDH, Ethernet, and Fibre Channel Systems
  • Optical Network Units (ONUs) and Optical Line Terminals (OLTs)

The ADN2525ACPZ-REEL7 is supplied in tape and reel form, indicated by the "REEL7" suffix, which facilitates automated pick-and-place manufacturing processes, making it a convenient choice for high-volume production environments.

With its robust feature set and high level of integration, the ADN2525ACPZ-REEL7 from Analog Devices Inc. stands out as a superior solution for driving laser diodes in advanced optical communication systems.

You May Also Be Interested in

Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8333 $54.1665
12+ $8.8889 $106.6668
18+ $8.6111 $154.9998
24+ $8.3334 $200.0016
32+ $8.0556 $257.7792
42+ $7.2222 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess