EN
  • EN
  • DE

ADP3333ARMZ-3.3-RL

Part No ADP3333ARMZ-3.3-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 300MA 3.3V 8MSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.23V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 5.5 mA
Control Features Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADP3333
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADP3333ARMZ-3.3-RL-ADTR-ND,ANAANAADP3333ARMZ-3.3-RL,2156-ADP3333ARMZ-3.3-RL
Standard Package 3,000
Win Source Part Number 1043683-ADP3333ARMZ-3.3-RL
Ultra Librarian 3D Model Ultra Librarian ADP3333ARMZ-3.3-RL CAD Model

Description

Product Overview: ADP3333ARMZ-3.3-RL by Analog Devices Inc.

The ADP3333ARMZ-3.3-RL is a high-precision, low-dropout voltage regulator from the renowned manufacturer Analog Devices Inc. This component is designed to deliver a fixed output voltage of 3.3V with a maximum output current of up to 300mA. It is an ideal choice for applications requiring a stable and reliable power supply with a low voltage drop.

Key Features

  • Fixed Output Voltage: Provides a steady 3.3V output, which is crucial for sensitive electronic circuits that demand consistent voltage levels for optimal performance.
  • High Output Current: Capable of delivering up to 300mA, making it suitable for a wide range of applications, from microcontrollers to RF devices.
  • Low Dropout Voltage: The device maintains regulation with minimal difference between the input and output voltage, thereby ensuring efficient operation even at lower input voltages.
  • High Accuracy: Offers excellent load and line regulation, preserving output voltage accuracy under varying conditions.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device and the application from damage due to excessive heat.
  • Current Limiting Feature: Incorporates a current limiting circuit that protects the device and the load from overcurrent conditions.
  • Noise Reduction: Low output noise makes this voltage regulator suitable for noise-sensitive applications such as audio or RF circuits.
  • Small Package: Comes in an MSOP (Mini Small Outline Package) that is space-efficient and ideal for compact designs.

Applications

The ADP3333ARMZ-3.3-RL is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microcontroller or microprocessor power supplies
  • Data communication equipment
  • Medical and healthcare systems
  • Automotive electronics
  • Linear power supplies

With its combination of features, the ADP3333ARMZ-3.3-RL from Analog Devices Inc. is an exceptional choice for designers looking for a reliable and high-performance voltage regulator. Its precision, low dropout, and robust protection features make it a go-to component for a multitude of applications where power integrity is paramount.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess