EN
  • EN
  • DE
  • IT

ADP1110AR-12

Part No ADP1110AR-12
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description UPWER STEP UP/DOWN SWITCHING REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series ADP1110
Package Bulk
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1V
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 12V
Frequency - Switching 70kHz
Synchronous Rectifier No
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP1110
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558437-ADP1110AR-12
Ultra Librarian 3D Model Ultra Librarian ADP1110AR-12 CAD Model

Description

The ADP1110AR-12 is a versatile and robust step-up/down voltage regulator from the reputable Analog Devices Inc. This component is designed to provide efficient power conversion for a wide range of applications, including portable devices, instrumentation, and microprocessor systems. Its ability to perform both step-up and step-down operations makes it an ideal choice for systems with varying power requirements.

Key Features:

  • Adjustable Output: The ADP1110AR-12 offers an adjustable output voltage, giving designers the flexibility to set the voltage according to specific circuit requirements.
  • High Efficiency: With its high-efficiency conversion, this voltage regulator can deliver a significant amount of power without wasting energy, making it suitable for battery-powered applications.
  • Versatile Power Supply: It can operate with input voltages ranging from 2.2V to 12V, accommodating a variety of power sources.
  • Low Battery Detector: The built-in low battery detector provides an early warning signal for systems that are running out of power, ensuring reliable operation.
  • Current Limiting: The device includes current limiting features to protect against overcurrent conditions, enhancing the safety and longevity of the application.
  • Shutdown Feature: An optional shutdown feature allows the device to be turned off, reducing power consumption when not in use.

Applications:

The ADP1110AR-12 is suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Microprocessor Systems

Reliability and Performance:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADP1110AR-12 is no exception. This voltage regulator is designed to meet the stringent requirements of modern electronic systems, ensuring stable performance and a long operational lifespan.

With its combination of versatility, efficiency, and reliability, the ADP1110AR-12 is a top choice for designers looking for a high-performance step-up/down DC-to-DC converter.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess