EN
  • EN
  • DE
  • IT

ADP1110AR

Part No ADP1110AR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description UPWER STEP UP/DOWN SWITCHING REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series ADP1110
Package Bulk
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1V
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 1.245V
Voltage - Output (Max) 30V
Frequency - Switching 70kHz
Synchronous Rectifier No
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP1110
Standard Package 523 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558436-ADP1110AR
Ultra Librarian 3D Model Ultra Librarian ADP1110AR CAD Model

Description

The ADP1110AR from Analog Devices Inc. is a versatile step-up/down voltage regulator designed to cater to a wide range of applications requiring efficient power conversion. This compact, integrated circuit is capable of operating in both step-up (boost) and step-down (buck) modes, making it an ideal choice for systems with varying power supply requirements.

Key Features

  • Versatility: The ADP1110AR can function as both a step-up and step-down voltage converter, enabling it to maintain a stable output voltage over a wide input voltage range.
  • Adjustable Output: Users can set the output voltage through external resistors, providing flexibility to support different voltage requirements for various applications.
  • High Efficiency: With its integrated switch, the device offers high efficiency, which is crucial for battery-powered applications where energy conservation is paramount.
  • Low Battery Detector: The built-in low battery detector signals when the input voltage falls below a user-defined threshold, protecting the system from operating under inadequate power conditions.
  • Current Limiting: The ADP1110AR includes current limiting features to prevent damage from overcurrent conditions, enhancing the overall reliability of the system.

Applications

The ADP1110AR is suited for a diverse range of applications, including but not limited to:

  • Portable Devices
  • Battery-Powered Equipment
  • Memory Backup Systems
  • Small Power Supplies
  • Embedded Systems

Technical Specifications

Parameter Value Input Voltage Range 2.2V to 12V Output Voltage Range Adjustable Switching Frequency Up to 160 kHz Package SOIC-8

With its robust feature set and flexible operation modes, the ADP1110AR from Analog Devices Inc. is a reliable and efficient solution for a multitude of DC-DC conversion needs. Its user-friendly design, coupled with the reputation of Analog Devices for high-quality components, ensures that this voltage regulator will deliver consistent performance for your power management requirements.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess