EN
  • EN
  • DE
  • IT

ADP1111AN

Part No ADP1111AN
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHING ADJ VLT 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number ADP1111
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558439-ADP1111AN
Ultra Librarian 3D Model Ultra Librarian ADP1111AN CAD Model

Description

The ADP1111AN is a versatile and robust voltage regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This component is specifically engineered to cater to a wide range of power management applications, providing a reliable solution for designers looking to enhance the efficiency and stability of their electronic systems.

Key Features:

  • Adjustable Output Voltage: The ADP1111AN offers an adjustable output voltage feature, allowing users to customize the voltage levels according to their specific requirements. This flexibility makes it suitable for a variety of applications, including but not limited to, embedded systems, portable devices, and industrial equipment.
  • High Efficiency: With its high-efficiency design, the ADP1111AN ensures minimal power loss during voltage regulation, which is critical for battery-powered devices where energy conservation is paramount.
  • Step-Up/Step-Down Functionality: This voltage regulator is capable of both increasing (step-up) and decreasing (step-down) voltage levels, providing a versatile solution that can adapt to different power supply scenarios.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature rise, enhancing its reliability and longevity.
  • Current Limiting: The ADP1111AN also features current limiting to prevent damage from overcurrent conditions, ensuring safe operation under a wide range of load conditions.

Applications:

The ADP1111AN is ideal for a variety of applications where voltage regulation is critical. Its capability to provide a stable power supply makes it an excellent choice for:

  • Portable electronic devices
  • Telecommunication systems
  • Automotive electronics
  • Power supply modules
  • Industrial control systems

Technical Specifications:

Parameter Value Output Voltage Range Adjustable Package Type DIP, SOIC Operating Temperature -40°C to +85°C Manufacturer Analog Devices Inc.

With its comprehensive set of features and specifications, the ADP1111AN from Analog Devices Inc. stands out as a top-tier voltage regulator for demanding applications that require precise and efficient power management.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess