ADP150ACBZ-3.3 Voltage Regulator by Analog Devices Inc.
The ADP150ACBZ-3.3 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to provide a stable and noise-free 3.3V output from a range of input voltages. This voltage regulator is an ideal choice for sensitive applications that require a low-noise power supply, such as RF and analog circuits, portable and battery-powered devices, and precision instrumentation.
Key Features:
- Output Voltage: Fixed 3.3V output with high accuracy.
- Low Dropout: Capable of operating with very low input-to-output voltage differentials, enhancing efficiency and battery life in portable applications.
- High Output Current: Offers up to 150 mA of output current, suitable for a wide range of applications.
- Low Noise: Ultra-low output noise characteristics make it perfect for sensitive RF and analog circuitry.
- High PSRR: Excellent power supply rejection ratio (PSRR) minimizes the impact of supply voltage variations on the output voltage.
- Thermal Protection: Integrated thermal overload protection safeguards the device from damage due to overheating.
- Current Limiting: Built-in current limiting features help protect the regulator and the load from fault conditions.
- Small Footprint: The compact package (SOT-23-5) allows for efficient use of board space in space-constrained applications.
Applications:
The ADP150ACBZ-3.3 is versatile and can be used in various applications, including:
- Portable and battery-powered devices
- Wireless and RF systems
- Data acquisition systems
- Medical devices
- Audio and video equipment
- Microprocessor and FPGA power supplies
With its combination of features, the ADP150ACBZ-3.3 from Analog Devices Inc. is an excellent choice for designers looking for a reliable, high-performance voltage regulator. Its ability to maintain a stable output voltage in the presence of input voltage fluctuations and load variations ensures the smooth operation of sensitive electronic systems.
Ordering Information:
To order or obtain more information about the ADP150ACBZ-3.3 voltage regulator, please visit the Analog Devices Inc. website or contact your local authorized distributor.