EN
  • EN
  • DE

ADP1712AUJZ-0.8-R7

Part No ADP1712AUJZ-0.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.8V 300MA TSOT5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage Dropout (Max) 0.23V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 70 µA
Current - Supply (Max) 420 µA
PSRR 65dB (1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number ADP1712
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP1712AUJZ-0.8-R7DKR,2156-ADP1712AUJZ-0.8-R7,2156-ADP1712AUJZ-0.8-R7-ADTR-ND,ADP1712AUJZ08R7,ADP1712AUJZ-0.8-R7CT,ADP1712AUJZ-0.8-R7-ND,ADP1712AUJZ-0.8-R7TR,ANAANAADP1712AUJZ-0.8-R7
Standard Package 3,000
Win Source Part Number 1043644-ADP1712AUJZ-0.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP1712AUJZ-0.8-R7 CAD Model

Description

ADP1712AUJZ-0.8-R7 Low Dropout Linear Regulator

The ADP1712AUJZ-0.8-R7 is a high-performance low dropout linear regulator (LDO) from Analog Devices Inc., designed to provide a stable and precise voltage supply for a wide array of electronic applications. This LDO regulator is notable for its compact package, high accuracy, and low quiescent current, making it an ideal choice for battery-powered devices, portable equipment, and other applications where power efficiency is critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 0.8V, which is suitable for low-voltage digital circuits and helps in power management in complex systems.
  • High Accuracy: With excellent line and load regulation, the ADP1712AUJZ-0.8-R7 ensures a consistent output even under varying input voltages and load conditions.
  • Low Quiescent Current: The LDO's low Iq of typically 23 µA (no load) and 1 µA in shutdown mode contributes to the extended battery life of portable devices.
  • Thermal Protection: It features thermal overload protection, which safeguards the device and the system during conditions of excessive power dissipation.
  • Current Limiting: Built-in current limiting prevents damage to the regulator during fault conditions, such as output short circuits or overloading.
  • Small Footprint: Housed in a compact TSOT-5 package, the ADP1712AUJZ-0.8-R7 saves valuable board space in space-constrained applications.

Applications

  • Mobile Phones
  • Portable and Battery-Powered Equipment
  • Digital Cameras and Audio Devices
  • Wireless LAN Devices
  • GPS Receivers

The ADP1712AUJZ-0.8-R7 is part of Analog Devices' commitment to providing power management solutions that combine performance with power conservation. Its robust design ensures reliability and longevity, making it a trusted component in the design of sensitive and critical electronic systems.

With its precise voltage regulation, low power consumption, and protection features, the ADP1712AUJZ-0.8-R7 is an excellent choice for designers looking to optimize the power efficiency and performance of their applications.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4146 $115.9008
75+ $2.3393 $175.4475
103+ $2.2638 $233.1714
132+ $2.1883 $288.8556
177+ $1.9619 $347.2563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess