EN
  • EN
  • DE

ADP1714AUJZ-1.05R7

Part No ADP1714AUJZ-1.05R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.05V 0.3A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.05V
Output Current 300mA
Operating Supply Current 70μA ~ 420μA
PSRR 65dB (1kHz)
Control Features Enable, Tracking
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 767999-ADP1714AUJZ-1.05R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1714
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADP1714AUJZ-1.05R7 CAD Model

Description

ADP1714AUJZ-1.05R7 - Low Dropout Linear Regulator from Analog Devices Inc.

The ADP1714AUJZ-1.05R7 is a high-performance, low dropout linear regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This regulator is specifically engineered to provide a stable and reliable power supply with an output voltage of 1.05V, which is ideal for powering sensitive electronic devices that require a precise voltage level for optimal performance.

The device comes in a compact TSOT-5 package, making it suitable for space-constrained applications. With its low dropout voltage, the ADP1714AUJZ-1.05R7 can maintain regulation with a minimal difference between the input and output voltage, which enhances its efficiency and makes it an excellent choice for battery-powered devices where power conservation is crucial.

Key Features:

  • Output Voltage: Precisely regulated 1.05V output, ideal for consistent power delivery to critical components.
  • High Accuracy: Ensures tight regulation with a low dropout voltage, providing stable performance even under varying load conditions.
  • Current Capability: Capable of delivering up to 300mA of output current, sufficient for a wide range of applications.
  • Thermal Protection: Integrated thermal overload protection safeguards the device and the system from excessive temperature rise.
  • Low Quiescent Current: The regulator is designed for minimal ground current draw, which enhances battery life in portable applications.
  • Package: Available in a small, 5-pin TSOT package, it is ideal for space-saving designs.

Applications for the ADP1714AUJZ-1.05R7 include portable electronics, wireless devices, and other systems that demand a high degree of power supply precision and efficiency. Its robust design also makes it suitable for industrial and automotive applications where reliability is paramount.

Analog Devices Inc. has a long-standing reputation for creating high-quality power management products, and the ADP1714AUJZ-1.05R7 is no exception. With its precision output voltage, low dropout, and integrated protection features, this linear regulator is an excellent choice for designers looking to optimize power usage while maintaining a small footprint in their circuit designs.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess