EN
  • EN
  • DE

ADP1710AUJZ-1.3-R7

Part No ADP1710AUJZ-1.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.3V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.3V
Output Current 150mA
Operating Supply Current 50μA to 1.3mA
PSRR 58dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.3V
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 114567-ADP1710AUJZ-1.3-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1710AUJZ-1.3-R7 CAD Model

Description

The ADP1710AUJZ-1.3-R7 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a leader in high-performance analog technology. This regulator is designed to provide a stable and precise 1.3V output voltage from a wider input voltage range, making it an ideal choice for sensitive electronic applications requiring consistent power supply.

Key Features

  • Output Voltage: Fixed 1.3V output with excellent accuracy.
  • Input Voltage Range: Operates from 2.2V to 5.5V, suitable for a variety of supply sources.
  • Low Dropout: Offers a low dropout performance which enhances efficiency and allows operation close to the input voltage.
  • Current Capability: Can deliver up to 150mA of output current, catering to moderate power requirements.
  • Low Ground Current: The low quiescent current makes it suitable for battery-powered applications, as it helps in extending battery life.
  • Thermal Shutdown and Current Limit: Features built-in thermal shutdown and current limit protection to safeguard the device and the load from excessive temperatures and currents.
  • Small Package Size: Available in a compact TSOT-5 package, which is ideal for space-constrained applications.

Applications

The ADP1710AUJZ-1.3-R7 is versatile and can be used in a wide range of applications. It is particularly well-suited for portable and battery-powered devices where power efficiency is crucial. Typical applications include:

  • Mobile Phones
  • Wireless and Bluetooth Devices
  • Portable Media Players
  • Digital Cameras
  • Medical Devices
  • GPS Receivers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADP1710AUJZ-1.3-R7 is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring reliability and performance. The R7 suffix indicates the device's packaging type and quantity, which in this case, is a 7" (178mm) diameter reel, suitable for automated assembly processes.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1447 $51.4728
57+ $1.7598 $100.3086
88+ $1.7048 $150.0224
122+ $1.6498 $201.2756
157+ $1.5948 $250.3836
210+ $1.4298 $300.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess