EN
  • EN
  • DE

ADP171AUJZ-REEL

Part No ADP171AUJZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG LIN POS ADJ 300MA TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203342-ADP171AUJZ-REEL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 3.6V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 3V
Ultra Librarian 3D Model Ultra Librarian ADP171AUJZ-REEL CAD Model

Description

ADP171AUJZ-REEL - Low Dropout Linear Regulator

The ADP171AUJZ-REEL is a high-performance, low dropout linear regulator from Analog Devices Inc., designed to provide a stable and reliable power supply for a wide range of applications. This regulator comes in a compact, surface-mount SOT-23 package, making it an excellent choice for space-constrained applications where efficiency and small form factor are critical.

With an input voltage range of 2.2V to 5.5V, the ADP171AUJZ-REEL is versatile enough to be used in various systems, from battery-operated devices to industrial controls. It offers a fixed output voltage option, ensuring a steady voltage supply for sensitive electronic components. The device is capable of delivering up to 200 mA of output current, which is sufficient for many low-power applications such as microcontrollers, sensors, and RF devices.

One of the key features of the ADP171AUJZ-REEL is its low dropout voltage, which allows it to continue providing a regulated output even when the input-to-output voltage differential is minimal. This makes it highly efficient and ideal for applications where battery life is paramount. Additionally, the low quiescent current of the device contributes to its overall power efficiency, reducing the power consumption when the device is in standby mode.

The ADP171AUJZ-REEL also incorporates several protection features to ensure the longevity and reliability of both the regulator and the system it powers. These include overcurrent protection, thermal overload protection, and a shutdown feature that helps to prevent damage during fault conditions. Furthermore, the device has excellent transient response characteristics, which helps to maintain a stable output voltage despite rapid changes in load or input voltage.

For designers and engineers looking for a reliable power management solution, the ADP171AUJZ-REEL from Analog Devices Inc. offers the perfect blend of performance, efficiency, and compactness. Its robust feature set and ease of integration make it an ideal choice for a wide array of applications, from portable electronics to industrial systems.

Key Specifications:

  • Input Voltage Range: 2.2V to 5.5V
  • Output Current: Up to 200 mA
  • Low Dropout Voltage
  • Fixed Output Voltage Options
  • Low Quiescent Current
  • Overcurrent and Thermal Protection
  • Shutdown Feature
  • Package: SOT-23

You May Also Be Interested in

Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Microchip Technology
IC REG CTRLR SGL 1.8V SOT23-6
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.6222
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $13.0989
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Linear Technology
IC REG CTRLR SGL 1.5V 8SOIC / LDO Regulator Pos 1.5V 10A 8-Pin SOIC N Tube
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin DFN EP T/R / IC REG CTRLR SGL POS ADJ 10-MLF
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2210 $54.9450
100+ $1.0019 $100.1900
155+ $0.9706 $150.4430
215+ $0.9393 $201.9495
280+ $0.9080 $254.2400
370+ $0.8140 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,153 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess